EN
  • EN
  • DE
  • IT

BZV49-C10

Part No BZV49-C10
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1157441-BZV49-C10
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZV49-C10 CAD Model

Description

The BZV49-C10 is a high-performance Zener diode from NXP Semiconductors, designed to provide precision voltage regulation in a broad range of electronic applications. This Zener diode offers a nominal Zener voltage of 10V, making it suitable for use in stabilized power supply circuits, voltage reference modules, and other circuits where a stable and precise voltage is required.

Key Features

  • Nominal Zener Voltage: The BZV49-C10 has a nominal Zener voltage of 10 volts, which is maintained with high accuracy and stability.
  • Power Dissipation: With a power dissipation of 1.3 watts, this device can handle a significant amount of power, making it suitable for a wide range of power regulation applications.
  • Low Dynamic Impedance: The dynamic impedance of the BZV49-C10 is kept low, ensuring that the voltage regulation remains stable even with varying current loads.
  • High Surge Current Capability: This Zener diode is capable of withstanding high surge currents, providing reliable performance under transient conditions.
  • Surface-Mount Package: The BZV49-C10 comes in a small, surface-mount SOT223 package, which is ideal for space-constrained applications and allows for efficient automated assembly processes.

Applications

The BZV49-C10 Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation modules in consumer electronics
  • Overvoltage protection circuits
  • Power management systems
  • Automotive and industrial electronics
  • Telecommunication devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BZV49-C10 is no exception. It is manufactured to meet stringent industry standards, ensuring long-term reliability and performance in your electronic designs.

Ordering Information

For ordering the BZV49-C10 or obtaining detailed specifications, please visit the NXP Semiconductors website or contact an authorized distributor. Ensure you refer to the latest datasheets for the most current product information.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
Kyocera Kinseki Corpotation
Multilayer Ceramic Chip Capacitors
Lowest to $0.2208
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2785 $50.1300
440+ $0.2286 $100.5840
680+ $0.2214 $150.5520
935+ $0.2143 $200.3705
1,210+ $0.2071 $250.5910
1,620+ $0.1857 $300.8340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,452 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess