EN
  • EN
  • DE

BZX384-C3V0115

Part No BZX384-C3V0115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Zener Diode Single 3V 5% 95Ohm 300mW Automotive 2-Pin SOD-323 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOD-323
Manufacturer NXP
Win Source Part Number 759326-BZX384-C3V0115
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BZX384-C3V0
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BZX384-C3V0115 CAD Model

Description

The BZX384-C3V0115 is a high-precision, low-power voltage regulator diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This product is part of NXP's extensive range of voltage regulator diodes, which are known for their reliability and performance in a variety of applications.

Key Features

  • Nominal Zener Voltage: The BZX384-C3V0115 has a nominal Zener voltage of 3.0V, making it suitable for applications requiring a regulated voltage close to this value.
  • Tolerance: With a tight tolerance of approximately ±1.5%, this component ensures precise voltage regulation, which is critical for sensitive electronic circuits.
  • Power Dissipation: It has a total power dissipation of 300mW, which is adequate for handling moderate power requirements while maintaining a small package size.
  • Package Type: The device is available in a small, surface-mount SOD-323 package, which is ideal for space-constrained applications.
  • Operating Temperature Range: It can operate over a wide temperature range from -65°C to +150°C, ensuring stability and performance under varying environmental conditions.

Applications

The BZX384-C3V0115 is versatile and can be used in a variety of electronic circuits, including:

  • Power supply regulation
  • Overvoltage and surge protection
  • Fixed voltage reference
  • Energy management systems
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BZX384-C3V0115 is no exception, as it is manufactured in state-of-the-art facilities, ensuring that each component meets NXP's rigorous specifications for performance and longevity.

Environmental Compliance

This product is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. By choosing the BZX384-C3V0115, customers are selecting a product that not only delivers performance but also supports environmentally responsible manufacturing practices.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
775+ $0.0649 $50.2975
1,880+ $0.0532 $100.0160
2,910+ $0.0516 $150.1560
4,010+ $0.0499 $200.0990
5,190+ $0.0482 $250.1580
6,930+ $0.0433 $300.0690
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 775 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess