The BZX84-C3V3/B is a high-performance voltage regulator diode from NXP Semiconductors, renowned for its reliability and efficiency in a wide range of electronic applications. This Zener diode is designed to provide a precise voltage regulation, ensuring consistent performance and stability in your circuit designs.
Key Features
- Nominal Zener Voltage: 3.3V, offering a precise voltage reference for your applications.
- Power Dissipation: Capable of dissipating up to 250mW, making it suitable for medium power operations.
- Package: Comes in a small SOT23 (TO-236AB) surface-mount package, allowing for compact design integration.
- Tolerance: Features a ±5% tolerance on nominal zener voltage, providing tight regulation for sensitive circuits.
- Operating Temperature Range: Can operate between -55°C to +150°C, ensuring functionality across a wide range of environmental conditions.
Applications
The BZX84-C3V3/B is versatile and can be used in various applications, including but not limited to:
- Voltage stabilization for sensitive electronics.
- Overvoltage protection in consumer electronics.
- Power management solutions in portable devices.
- Reference voltage in analog-to-digital converters.
- Regulated power supply circuits.
Quality and Reliability
NXP's commitment to quality ensures that the BZX84-C3V3/B Zener diode meets stringent industry standards for performance and reliability. Each component is rigorously tested to guarantee it functions at its best under all conditions. The device's robust construction and NXP's advanced manufacturing processes result in a product that you can trust for long-term stability and consistent operation.
Environmental Compliance
The BZX84-C3V3/B is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to create green products. By choosing this NXP Zener diode, you are selecting a component that not only meets your technical requirements but also aligns with global environmental standards.