EN
  • EN
  • DE

CBT3384DB

Part No CBT3384DB
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 10-bit bus switch with 5-bit output enables and Schottky undershoot protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1159327-CBT3384DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBT3384DB CAD Model

Description

Introducing the CBT3384DB - NXP's High-Performance Bus Switch

The CBT3384DB from NXP Semiconductors is a high-quality, low-power bus switch designed with the cutting-edge technology that today's electronics demand. Boasting a 10-bit configuration, this switch is capable of providing quick switching speeds and improved signal integrity for a variety of digital applications.

Key Features:

  • High-Speed Switching: The CBT3384DB is engineered for rapid switching performance, making it an ideal choice for high-speed signal routing.
  • Low Power Consumption: With an emphasis on energy efficiency, this bus switch operates with minimal power dissipation, contributing to longer battery life in portable applications.
  • Wide Voltage Range: It supports a wide operational voltage range of 4.5V to 5.5V, allowing for flexible integration into various circuit designs.
  • Improved Signal Integrity: The device minimizes signal distortion, providing clear and reliable data transmission, which is essential for high-performance digital systems.
  • 5Ω Switch Connection: The low on-state resistance of the switch ensures minimal voltage drop and heat generation, even at high currents.
  • Bus-Hold Feature: The integrated bus-hold feature prevents floating inputs and ensures stable operation without the need for external pull-up resistors.

Applications:

The CBT3384DB is versatile and can be used across various applications, including:

  • Memory Switching Circuits
  • Signal Gating
  • Data Acquisition Systems
  • Communication Devices
  • Portable Electronics

Quality and Reliability:

NXP is known for its commitment to quality, and the CBT3384DB is no exception. This device is manufactured using a robust IC process, ensuring high reliability and performance consistency. It is available in a DB package, which is designed to meet the rigorous standards of the electronics industry.

With the CBT3384DB, designers can expect a seamless and efficient solution for their digital switching needs, backed by NXP's reputation for excellence in semiconductor technology.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2880 $61.4400
12+ $10.0820 $120.9840
18+ $9.7667 $175.8006
25+ $9.4525 $236.3125
32+ $9.1372 $292.3904
43+ $8.1924 $352.2732
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess