The CAT8900A250TBIT3 is a high-precision voltage reference component manufactured by ON Semiconductor, designed to offer a stable reference voltage for various applications. This component is particularly well-suited for use in precision measurement devices, data converters, and power supplies, where a consistent and accurate reference voltage is crucial for performance.
Key Features
- Reference Voltage: The CAT8900A250TBIT3 provides a fixed reference voltage of 2.50V, which is essential for maintaining accuracy in sensitive electronic circuits.
- Low Temperature Coefficient: This voltage reference features an impressively low temperature coefficient, ensuring minimal deviation in reference voltage across a wide temperature range, thus maintaining high precision in varying environmental conditions.
- High Accuracy: The device offers excellent accuracy, making it a reliable choice for critical applications where the precision of the voltage reference can significantly impact overall system performance.
- Low Dropout Voltage: It operates with a low dropout voltage, which allows the reference to remain stable even when the supply voltage is close to the reference voltage, providing greater flexibility in power supply design.
- Wide Operating Range: The CAT8900A250TBIT3 can operate over a broad range of supply voltages, accommodating different system requirements and ensuring compatibility with a variety of circuit designs.
- Compact Package: The device comes in a small SOT-23 package, making it ideal for space-constrained applications without sacrificing performance.
Applications
The ON Semiconductor CAT8900A250TBIT3 is versatile and can be integrated into a multitude of electronic systems, including:
- Portable and battery-powered equipment
- Data acquisition systems
- Analog-to-Digital and Digital-to-Analog converters
- Industrial control systems
- Automotive electronics
- Medical devices
With its combination of high accuracy, stability, and low power consumption, the CAT8900A250TBIT3 from ON Semiconductor stands out as a superior choice for designers looking to enhance the performance of their electronic systems.