EN
  • EN
  • DE
  • IT

CBTV4012EE

Part No CBTV4012EE
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case BGA
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 718058-CBTV4012EE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBTV4012EE CAD Model

Description

The NXP CBTV4012EE is a high-performance, low-power, 12-bit digital-to-analog converter (DAC) that offers a blend of features suitable for a broad range of applications, including industrial control systems, medical equipment, and digital communication systems. This precision DAC provides an excellent solution for systems requiring fine digital control over analog outputs.

Key Features

  • Resolution: The CBTV4012EE offers a 12-bit resolution, ensuring high precision in the analog output for applications that demand accuracy.
  • Interface: It features a standard SPI interface, which allows for easy integration with most microcontrollers and digital systems.
  • Power Efficiency: Designed for low power consumption, this DAC is ideal for battery-operated devices and other applications where power efficiency is crucial.
  • Output Range: The device provides a flexible output range, which can be programmed to match the requirements of the target application.
  • Package: The CBTV4012EE is offered in a compact package, making it suitable for space-constrained applications.

Applications

The versatile nature of the NXP CBTV4012EE DAC makes it an excellent choice for various applications, including:

  • Automated Test Equipment (ATE)
  • Process Control and Automation
  • Data Acquisition Systems
  • Portable Instruments
  • Medical Devices
  • Communication Systems

Performance and Reliability

NXP is known for its commitment to quality and reliability, and the CBTV4012EE is no exception. With its robust design, it ensures stable performance over a wide range of temperatures and operating conditions. This DAC is designed to meet the stringent requirements of industrial and medical applications, providing consistent and reliable analog outputs.

Conclusion

With its high-resolution output, low-power operation, and SPI interface, the NXP CBTV4012EE is a highly adaptable DAC that can meet the needs of many sophisticated electronic systems. Its compact form factor and robust performance make it a go-to choice for developers and engineers looking for a reliable DAC solution.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess