EN
  • EN
  • DE

DSPAUDIOEVMMB1

Part No DSPAUDIOEVMMB1
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description DSP563XX EVAL BRD / DSP563xx - DSP Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Utilized IC / Part DSP563xx
Mounting Type Fixed
Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 1346167-DSPAUDIOEVMMB1
Ultra Librarian 3D Model Ultra Librarian DSPAUDIOEVMMB1 CAD Model

Description

The DSPAUDIOEVMMB1 from NXP Semiconductors is a comprehensive and versatile audio evaluation module designed for developers and audio engineers who are looking to explore the capabilities of NXP's advanced digital signal processing technologies. This module is particularly suited for applications that require high-quality audio processing, such as professional audio equipment, home theater systems, automotive audio systems, and smart audio applications.

Key Features

  • High-Performance DSP: At the core of the DSPAUDIOEVMMB1 is a powerful digital signal processor that offers exceptional audio processing capabilities, capable of handling complex algorithms for sound enhancement, noise reduction, and audio signal analysis.
  • Flexible Audio Interfaces: The module supports a variety of audio interfaces, including I2S, TDM, and SPDIF, making it highly adaptable to different audio system architectures and allowing for seamless integration with a wide range of audio sources and peripherals.
  • Integrated Development Environment: NXP provides a comprehensive development environment that includes software tools, libraries, and documentation, enabling developers to quickly begin prototyping and testing their audio applications.
  • Expandability: The DSPAUDIOEVMMB1 is equipped with expansion headers that allow for the addition of external modules and components, offering developers the flexibility to expand the system's capabilities and tailor it to specific application requirements.
  • Onboard Memory: With onboard memory for program and data storage, the module can handle sophisticated audio processing tasks without the need for external memory components, simplifying the design and reducing the overall system footprint.

Applications

The DSPAUDIOEVMMB1 is ideal for a range of applications where high-quality audio processing is paramount. It can be used in the development of:

  • Professional audio mixing and recording equipment
  • High-fidelity home theater and entertainment systems
  • Advanced automotive audio systems with features like active noise cancellation
  • Smart audio devices with voice recognition and processing capabilities

With its robust feature set and expandability, the NXP DSPAUDIOEVMMB1 evaluation module is a powerful tool that can help accelerate the development of cutting-edge audio solutions, enabling developers to deliver superior audio experiences to the market.

You May Also Be Interested in

STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171
ARM
BOARD EVAL NXP LPC2101/2101/2103
Need more? Email Us
Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us
Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881
Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess