Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr NXP USA Inc.
Package Bulk
Product Status Obsolete
Accessory Type Daughter Board
For Use With/Related Products DSP5636X
Base Product Number DSPB36
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 1346165-DSPB366DB1
Ultra Librarian 3D Model Ultra Librarian DSPB366DB1 CAD Model

Description

The NXP DSPB366DB1 is a high-performance digital signal processor (DSP) designed to cater to the demanding requirements of automotive audio applications. This advanced DSP is part of NXP's extensive portfolio of audio solutions, which are renowned for their reliability, efficiency, and cutting-edge technology.

Key Features

  • High Processing Power: The DSPB366DB1 is equipped with a powerful core that enables it to handle complex audio processing tasks with ease, ensuring high-quality audio output for in-vehicle entertainment and communication systems.
  • Multi-Channel Audio: With support for multiple audio channels, this DSP is capable of delivering a rich, immersive sound experience, making it ideal for advanced surround sound systems in cars.
  • Low Power Consumption: Designed with energy efficiency in mind, the DSPB366DB1 minimizes power usage, which is crucial for battery-operated systems and helps to reduce the overall energy footprint of the vehicle.
  • Robust Connectivity: Featuring a range of connectivity options, the DSPB366DB1 can easily interface with other components in the audio signal chain, offering flexibility in system design and integration.
  • Advanced Audio Processing: This DSP supports a variety of audio processing algorithms, such as noise reduction, echo cancellation, and bass enhancement, to deliver crystal-clear audio quality.

Applications

The NXP DSPB366DB1 is primarily used in automotive audio systems, where performance and durability are paramount. It is suitable for applications such as in-car infotainment systems, hands-free calling solutions, and advanced driver assistance systems (ADAS) where audio cues are essential.

Technical Specifications

  • Core Type: Advanced DSP Core
  • Audio Channels: Multi-channel support
  • Power Consumption: Low power design
  • Connectivity: Multiple connectivity interfaces
  • Audio Algorithms: Supports various audio processing techniques

In summary, the NXP DSPB366DB1 is a versatile and powerful digital signal processor that offers exceptional audio processing capabilities, making it an excellent choice for automotive manufacturers looking to enhance the auditory experience in their vehicles. Its combination of performance, efficiency, and connectivity makes it a standout solution in the field of automotive audio processing.

You May Also Be Interested in

Texas Instruments
MOTOR SERVO 60V
Need more? Email Us
ECAD model for LVSERVOMTR
Amd
FMC XM105 CONNECTIVITY CARD
Need more? Email Us
ECAD model for HW-FMC-XM105-G
NXP / Nexperia
FLASH CHIP 8260ADS / High Reliability Embedded System Development Kit
Need more? Email Us
ECAD model for MPC8260ADS-FLASH
Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us
ECAD model for 2183
Adafruit Industries LLC
STEMMA CABLE - 150MM/6 LONG 4 PI
Lowest to $1.6250
ECAD model for 3568
Texas Instruments
BRUSHLESS MOTOR 24VDC
Need more? Email Us
ECAD model for LVBLDCMTR
Texas Instruments
BOARD DAUGHTER FPGA FOR TLK10002 / TLK10002 Transceiver Evaluation Board
Need more? Email Us
ECAD model for TLK10002FPGAEVM
Microchip Technology
MOTOR STEPPER 2PHASE 8WIRE
Need more? Email Us
ECAD model for AC300024
Texas Instruments
DAUGHTER CARD TMS320F28335 / TMS320F28335 Microcontroller Control Board 512KB Flash
Need more? Email Us
ECAD model for TMDSCNCD28335

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention