EN
  • EN
  • DE

FS32K144HAT0MLHR

Part No FS32K144HAT0MLHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP / ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S32K
Package Tape & Reel
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 58
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number FS32K144
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1339315-FS32K144HAT0MLHR
Ultra Librarian 3D Model Ultra Librarian FS32K144HAT0MLHR CAD Model

Description

NXP FS32K144HAT0MLHR Microcontroller

The NXP FS32K144HAT0MLHR is a highly integrated and efficient 32-bit microcontroller designed to meet the rigorous demands of automotive and industrial applications. This microcontroller is part of the S32K1 family, which is known for its robust architecture, designed to enhance performance, safety, and low-power operation.

Key Features:

  • Advanced ARM Cortex-M4F Core: At the heart of the FS32K144HAT0MLHR lies a powerful ARM Cortex-M4F core, which operates at a frequency of up to 72 MHz. This core includes a Floating Point Unit (FPU) for efficient handling of computationally intensive applications.
  • Memory Configuration: The device comes with 256 KB of flash memory and 32 KB of RAM, providing ample space for complex applications and software stacks.
  • Rich Set of Peripherals: It features a comprehensive range of peripherals including multiple communication interfaces such as CAN, LIN, SPI, I2C, and UART, making it ideal for connectivity-intensive tasks.
  • Enhanced Safety Features: Designed with functional safety in mind, the FS32K144HAT0MLHR offers features that support the requirements for ISO 26262 compliance, making it suitable for automotive safety-critical systems.
  • Low Power Modes: The microcontroller supports multiple power-saving modes, which enable the design of energy-efficient applications.
  • Package and Temperature: It is available in a 64-pin LQFP package and is operational across a wide temperature range from -40°C to +125°C, ensuring reliability in harsh environments.

Applications:

The FS32K144HAT0MLHR is designed for a variety of applications within the automotive sector, including body electronics, sensor fusion, and motor control systems. Its robust feature set also makes it suitable for industrial control, home automation, and IoT devices where performance and reliability are critical.

Conclusion:

Overall, the NXP FS32K144HAT0MLHR microcontroller is a versatile and powerful solution for developers looking to create advanced and reliable systems in automotive and industrial environments. With its combination of performance, connectivity, and safety features, it stands as a compelling choice for a wide range of applications.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3570 $50.8560
20+ $5.2160 $104.3200
30+ $5.0530 $151.5900
41+ $4.8900 $200.4900
53+ $4.7270 $250.5310
71+ $4.2380 $300.8980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,010 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess