EN
  • EN
  • DE

GTL2002DP

Part No GTL2002DP
Manufacturer NXP / Nexperia
Description 2-bit bi-directional low voltage translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1178034-GTL2002DP
Manufacturer Homepage www.nxp.com
Family Name GTL2002
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GTL2002DP CAD Model

Description

The NXP GTL2002DP is a versatile, high-performance bidirectional transceiver designed to facilitate the bidirectional translation of signals between different voltage domains. This device is part of the GTL2000 family of transceivers and is specifically engineered to bridge the connectivity between lower-voltage technologies and the standard 5V TTL or CMOS technologies.

Key Features

  • Voltage Level Translation: The GTL2002DP is capable of translating 2-bit bidirectional voltage levels, which makes it ideal for applications requiring the interfacing between different logic levels.
  • Low Voltage Operation: It operates at a VCC range of 1.0V to 3.6V on the A port and 2.7V to 5.5V on the B port, providing a flexible solution for mixed-voltage system environments.
  • High-Speed Performance: With the capability to support high-speed signal transfer, the GTL2002DP is suitable for applications that require fast data rates without compromising signal integrity.
  • Flow-Through Design: The pinout supports a flow-through design that simplifies PCB layout.
  • Low Standby Current: It features a low standby current which is beneficial for power-sensitive applications.

Applications

The GTL2002DP is highly suited for a variety of applications that necessitate level shifting, such as:

  • Interfacing between microprocessors or microcontrollers and peripherals with different voltage requirements.
  • Signal translation in multi-voltage systems within computing, consumer electronics, and embedded systems.
  • Address and data bus translation for memory interfaces.

Product Specifications

Parameter Value
Supply Voltage (VCC) 1.0V to 3.6V (A Port), 2.7V to 5.5V (B Port)
Operating Temperature -40°C to +85°C
Package 8-pin TSSOP

The NXP GTL2002DP is an essential component for designers looking to create seamless communication across devices operating at different voltage levels while maintaining signal integrity and minimizing power consumption.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1617 $52.2765
95+ $1.0882 $103.3790
145+ $1.0515 $152.4675
205+ $0.9779 $200.4695
270+ $0.9412 $254.1240
335+ $0.9044 $302.9740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess