EN
  • EN
  • DE

HEF4046B

Part No HEF4046B
Manufacturer NXP / Nexperia
Description Phase-locked loop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179857-HEF4046B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4046B CAD Model

Description

Product Overview: HEF4046B Phase-Locked Loop

The HEF4046B is a highly versatile phase-locked loop (PLL) circuit that is part of NXP's range of silicon gate CMOS devices. This integrated circuit is designed to be used in a variety of phase-locked loop applications including frequency synthesis and modulation, frequency multiplication, and signal conditioning. With its robust design, the HEF4046B is suitable for a wide range of industrial and consumer electronics applications.

Key Features

  • Versatile Voltage Range: The HEF4046B operates over a recommended voltage range of 3V to 15V, making it suitable for various power environments.
  • Multiple Phase Comparators: It includes three phase comparators with different characteristics, providing designers with flexibility in application design.
  • Low Power Consumption: The device is designed for low power consumption, which is ideal for battery-operated equipment.
  • High Noise Immunity: True to CMOS technology, the HEF4046B offers high noise immunity and low power dissipation.

Applications

The HEF4046B is suitable for a wide array of applications due to its flexibility and features. Common applications include:

  • Frequency synthesizers
  • Frequency modulators and demodulators
  • Voltage-controlled oscillators
  • Signal conditioning
  • Data communications

Technical Specifications

Some of the technical specifications of the HEF4046B include:

  • Type: Phase-Locked Loop (PLL)
  • Package: Available in a variety of packages including DIP and SOIC.
  • Temperature Range: -40°C to +85°C operating temperature range ensures reliability across different environmental conditions.

Quality and Reliability

NXP is known for their commitment to quality and the HEF4046B is no exception. This device is manufactured in facilities that are certified for quality management systems, ensuring high reliability and performance for your critical applications.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,030 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess