The NXP HEF4050BP is a robust, high-quality hex non-inverting buffer integrated circuit, designed to interface with a wide range of digital systems. This versatile component is a part of the HEF4000 family, which is well-known for its reliability and ease of use in various electronic applications.
Key Features
- Logic Type: Non-Inverting Buffer
- Number of Channels: Six independent channels
- Supply Voltage Range: 3V to 15V, making it compatible with TTL, CMOS, and other logic families.
- High Noise Immunity: Ensures stable operation in electrically noisy environments.
- Output Drive Capability: Capable of driving two TTL loads over the full temperature range.
- Package: DIP-16 (Dual In-line Package) for easy insertion into standard breadboards and sockets.
Applications
The HEF4050BP is suitable for a wide array of applications, including but not limited to:
- Logic level shifting
- Signal buffering
- Line driving
- Interfacing between different voltage levels within a system
Product Specifications
Parameter
Value
Logic Family
HEF4000
Operating Temperature
-40°C to +85°C
Mounting Type
Through-Hole
Pin Count
16
With its durable construction and comprehensive set of features, the NXP HEF4050BP is an excellent choice for designers looking for a reliable non-inverting buffer to use in a variety of digital circuits. Its compatibility with multiple voltage levels and high noise immunity make it a versatile component for your next project.