EN
  • EN
  • DE

HEF4077BD

Part No HEF4077BD
Manufacturer NXP / Nexperia
Description Quadruple exclusive-NOR gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179889-HEF4077BD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4077BD CAD Model

Description

HEF4077BD Quad Exclusive-NOR Gate by NXP Semiconductors

The HEF4077BD is a high-performance integrated circuit produced by NXP Semiconductors, designed to offer efficient and reliable logic operations. This particular chip belongs to the family of CMOS (Complementary Metal-Oxide-Semiconductor) technology and is specifically a Quad 2-input Exclusive-NOR (XNOR) gate IC. The device is well-suited for applications that require precise logic operations, where the output is true only when the inputs are equal.

Key Features:

  • Logic Type: The HEF4077BD consists of four independent Exclusive-NOR gates, providing versatility in various logic circuit designs.
  • High Noise Immunity: NXP's CMOS technology ensures that the device has a high immunity to electrical noise, which is crucial for maintaining signal integrity in complex electronic systems.
  • Low Power Consumption: Inherent to CMOS devices, the HEF4077BD has a very low power dissipation, making it ideal for battery-operated devices and power-sensitive applications.
  • Voltage Range: The device supports a wide operating voltage range, typically from 3V to 15V, accommodating various levels of signal voltages for different system requirements.
  • Standardized Symmetrical Output Characteristics: The outputs are symmetrical, which ensures balanced propagation delays when the device is switching states.

Applications:

The HEF4077BD is suitable for a broad range of applications, from simple logic puzzles and educational projects to more complex systems such as:

  • Logic comparison circuits
  • Parity generators and checkers
  • Signal gating
  • Encryption systems

With its robust design and flexible voltage range, the HEF4077BD from NXP Semiconductors is a reliable choice for designers and engineers looking to implement XNOR logic in their digital circuits. Its ability to operate across a wide temperature range also makes it suitable for industrial applications where environmental conditions can vary significantly.

Overall, the HEF4077BD is a testament to NXP's commitment to providing high-quality and versatile logic components that cater to the ever-evolving needs of modern electronic systems.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess