EN
  • EN
  • DE

TS831-3I

Part No TS831-3I
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description MICROPOWER VOLTAGE SUPERVISOR RESET ACTIVE LOW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1274503-TS831-3I
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS831-3I CAD Model

Description

The TS831-3I from STMicroelectronics is a precision micro-power voltage detector, designed to monitor power supplies in digital systems and provide a reset signal to microprocessors upon detection of voltage drops. This component ensures that your electronic devices maintain optimal functionality and reliability by supervising the power supply levels.

Key Features

  • Detector Threshold: The TS831-3I has a fixed threshold voltage of 3.1V, which is particularly suitable for 3.3V-powered systems, ensuring that the device operates within safe voltage levels.
  • Low Power Consumption: This voltage detector is designed for energy-sensitive applications with a typical supply current of only 1.5µA, making it an ideal choice for battery-operated devices.
  • High Precision: It offers a high threshold accuracy of ±1.5%, which is crucial for systems that require consistent and precise voltage monitoring.
  • Output Type: The open-drain output of the TS831-3I allows for easy interfacing with other logic levels and provides the flexibility to connect the output to a higher voltage rail if needed.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under various environmental conditions.

Applications

The TS831-3I is versatile and can be used in a wide array of applications where voltage monitoring is critical. It is commonly found in:

  • Microprocessor and microcontroller systems
  • Battery-powered equipment
  • Portable and handheld devices
  • Power supplies
  • Automotive electronics

In conclusion, the TS831-3I voltage detector from STMicroelectronics is a highly reliable and efficient solution for systems that require precise voltage supervision. Its low power consumption and high accuracy make it an excellent choice for a variety of electronic applications, especially where power efficiency is paramount.

You May Also Be Interested in

Atmel
Lowest to $8.5447
Texas Instruments
Lowest to $4.5685
STMicroelectronics
Lowest to $20.1698
Panasonic
Lowest to $26.8133
Linear Technology
Lowest to $9.1303
Altera
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Semtech Corporation
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess