EN
  • EN
  • DE

IP4048CX5

Part No IP4048CX5
Manufacturer NXP / Nexperia
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case BGA
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 731402-IP4048CX5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4048CX5 CAD Model

Description

The NXP IP4048CX5 is a cutting-edge ESD protection device designed to safeguard high-speed interfaces from electrostatic discharge and other voltage-induced transient events. This compact solution is ideal for a variety of applications, including mobile phones, personal computers, and other portable electronics where space is at a premium and protection is essential.

Key Features

  • High ESD Protection: The IP4048CX5 offers robust ESD protection, ensuring that sensitive electronic components remain safe from electrostatic discharge events. It is capable of withstanding ESD strikes in accordance with the IEC61000-4-2 standard, typically up to ±8 kV contact discharge.
  • Low Capacitance: With low line capacitance, this device is designed to protect high-speed data lines without compromising signal integrity, making it suitable for interfaces such as USB 2.0, HDMI, and LVDS.
  • Low Clamping Voltage: The device features a low clamping voltage, which ensures that the voltage spike during an ESD event is quickly suppressed to a level that the protected circuitry can tolerate.
  • Multiple Channel Protection: The IP4048CX5 can protect up to five data lines, providing a comprehensive solution for interface protection in a single package.

Applications

The NXP IP4048CX5 is versatile and can be used in a variety of applications where ESD protection is critical. It is particularly well-suited for:

  • Mobile and Smart Devices
  • Personal Computers and Laptops
  • Digital Cameras and Video Equipment
  • Portable Media Players
  • Networking and Telecommunication Devices

Package and Quality

Encased in a leadless ultra-small plastic package, the IP4048CX5 is designed for surface mount technology, facilitating easy integration into PCB designs. NXP's commitment to quality ensures that this product meets the highest industry standards for reliability and performance.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official NXP Semiconductors website or contact their sales representatives.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess