EN
  • EN
  • DE

IP4251CZ12-6-TTL

Part No IP4251CZ12-6-TTL
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description DATA LINE FILTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 603200-IP4251CZ12-6-TTL
Ultra Librarian 3D Model Ultra Librarian IP4251CZ12-6-TTL CAD Model

Description

NXP IP4251CZ12-6-TTL Integrated Circuit

The NXP IP4251CZ12-6-TTL is a sophisticated, high-performance integrated circuit designed to provide robust ESD protection for high-speed data lines. This compact and efficient IC is an ideal solution for safeguarding sensitive electronic components in a wide range of applications, including mobile devices, computing, and communication systems.

Key Features:

  • ESD Protection: The IP4251CZ12-6-TTL offers exceptional Electrostatic Discharge (ESD) protection for electronic devices, ensuring that they remain safe from sudden and extreme voltage spikes that can occur during handling or operation.
  • Low Capacitance: With its low capacitance design, this IC minimizes signal distortion on high-speed data lines, thus preserving signal integrity and ensuring reliable data transmission.
  • Integrated 6-Channel Design: This component integrates six ESD protection diodes in a single package, providing a compact solution for protecting multiple data lines while saving valuable PCB space.
  • Compatibility: The TTL compatibility ensures that the IP4251CZ12-6-TTL can be easily implemented in systems using Transistor-Transistor Logic, making it a versatile choice for a variety of digital applications.
  • Low Leakage Current: The device features a very low leakage current, which is crucial for maintaining battery life in portable applications and for reducing power consumption in general.
  • Lead-Free Package: Housed in a lead-free, RoHS-compliant package, the IP4251CZ12-6-TTL aligns with modern environmental standards, promoting sustainability and reducing hazardous waste.

Applications:

The NXP IP4251CZ12-6-TTL is suitable for a range of applications where data line protection is critical. It is particularly useful in:

  • Smartphones and Tablets
  • Laptops and Desktop Computers
  • Networking Equipment
  • Digital Cameras and Audio Devices
  • USB Interfaces and Peripherals

With its robust protection features and low-profile design, the NXP IP4251CZ12-6-TTL is an essential component for engineers and designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 142,695 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess