Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer NXP
Packaging Tray
Protocol USB
Function Controller
Interface Parallel
Standards USB 2.0
Operating Supply Voltage 3.3V, 5V
Current - Supply 47mA
Operating Temperature Range -40°C ~ 85°C
Package 64-LQFP
Manufacturer Device Package 64-LQFP (10x10)
Win Source Part Number 002094-ISP1161ABD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1161ABD CAD Model

Description

NXP ISP1161ABD Full-Speed USB Host Controller

The NXP ISP1161ABD is a versatile and high-performance USB host controller designed for a wide range of applications. This advanced semiconductor device is specifically engineered to provide a reliable interface for USB 1.1 full-speed (12 Mbps) communications. It is an ideal solution for embedded systems that require USB connectivity to various peripherals such as keyboards, mice, printers, and storage devices.

At the heart of the ISP1161ABD lies a powerful host controller that is compliant with the Universal Serial Bus Specification Rev. 1.1 and the Open Host Controller Interface (OHCI) Specification for full-speed USB. The controller is capable of handling data transfer rates of up to 12 Mbps, ensuring quick and efficient communication with connected USB devices.

The ISP1161ABD features an integrated transceiver and a 5V to 3.3V voltage regulator, which simplifies the design and reduces the overall system cost by minimizing the number of external components required. Additionally, it supports both root hub and external hub configurations, giving designers the flexibility to create scalable USB systems that can accommodate a growing number of peripherals.

For developers, the ISP1161ABD offers an easy-to-use programming interface and is supported by a comprehensive set of software drivers that facilitate rapid development and integration into various operating systems. The device also includes advanced features such as downstream port power control and overcurrent sensing, which contribute to system reliability and user safety.

The ISP1161ABD is housed in a compact LQFP-64 package, making it suitable for space-constrained applications. Its low-power consumption and energy-saving suspend/resume functions make it an environmentally friendly choice for battery-powered devices.

In summary, the NXP ISP1161ABD is a robust and cost-effective USB host controller that offers excellent performance for a variety of applications. Its full-speed USB capability, ease of integration, and advanced features make it a go-to choice for designers looking to add USB functionality to their embedded systems.

You May Also Be Interested in

Texas Instruments
USB Type-C Configuration Channel Logic and Port Control 12-X2QFN
Lowest to $1.1909
ECAD model for TUSB320LAIRWB
Texas Instruments
USB 3.0 4-Port Hub
Lowest to $4.4181
ECAD model for TUSB8041IRGC
Intel
Gigabit Ethernet Controller
Lowest to $87.9390
ECAD model for WG82574I
Texas Instruments
Keypad Controller 25-DSBGA
Lowest to $1.1909
ECAD model for LM8330TM
Microchip Technology
USB 2.0 Hi-Speed Hub Controller
Lowest to $73.2825
ECAD model for USB362A
Texas Instruments
USB 3.0 xHCI Host Controller
Lowest to $25.3054
ECAD model for TUSB7340IRKM
Texas Instruments
USB Type-C Configuration Channel Logic and Port Control
Lowest to $0.7443
ECAD model for TUSB320LIRWB
Realtek
10/100/1000M Ethernet Controller for USB 3.0
Lowest to $3.7006
ECAD model for RTL8153E
Texas Instruments
USB to Serial Port Controller
Lowest to $28.2825
ECAD model for TUSB3410V

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $8.0219 $72.1971
20+ $6.5820 $131.6400
31+ $6.3763 $197.6653
42+ $6.1706 $259.1652
55+ $5.9650 $328.0750
73+ $5.3479 $390.3967
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 21,900 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention