Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer NXP
Win Source Part Number 285768-ISP1185
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1185 CAD Model

Description

Product Overview: NXP ISP1185

The NXP ISP1185 is a cutting-edge USB peripheral controller designed to provide seamless integration for a wide range of USB-enabled devices. It is a highly versatile component that offers a cost-effective solution for adding USB functionality to various applications, such as portable devices, gaming consoles, and industrial controls.

Key Features

  • USB Compliance: The ISP1185 is fully compliant with USB 2.0 Full Speed specification, ensuring reliable data transfer rates of up to 12 Mbps.
  • Integrated PHY: With an integrated Physical Layer (PHY) transceiver, the device simplifies design efforts and reduces external component requirements.
  • End-Point Flexibility: It supports up to 16 IN or OUT endpoints, excluding control endpoints, providing flexibility in managing various data streams.
  • SOF Packet Detection: The Start-of-Frame (SOF) packet detection feature enables time-critical applications by allowing synchronization with the USB frame timing.
  • Low Power Consumption: Designed for power-sensitive applications, the ISP1185 offers a low-power suspend mode, significantly reducing power usage when the USB connection is idle.

Technical Specifications

  • Interface: USB 2.0 Full Speed
  • Data Transfer Rate: Up to 12 Mbps
  • Endpoints: 16 IN/OUT, 1 Control
  • Supply Voltage: 3.3V I/O, 5V Tolerant
  • Package: LQFP64

Applications

The ISP1185 is ideal for a multitude of applications where USB connectivity is required. Its robust design and feature set make it suitable for:

  • Portable media players
  • USB interface for microcontrollers
  • Data acquisition systems
  • Industrial control interfaces
  • Gaming peripherals

With its comprehensive feature list and compliance with the USB 2.0 standard, the NXP ISP1185 is a premier choice for developers looking to incorporate USB functionality into their designs with minimal hassle and maximum performance.

You May Also Be Interested in

Microchip Technology
Three Port 10/100 Managed Ethernet Switch with MII
Lowest to $25.3216
ECAD model for LAN9313I-NZW
Microchip Technology
Small Form Factor Three Port 10/100 Managed Ethernet Switch with Single MII/RMII/Turbo MII | IC ETHER SW 3PORT 16BIT 56QFN
Lowest to $6.5130
ECAD model for LAN9303I-ABZJ
Intel
Need more? Email Us
ECAD model for N82077AA-5
Cypress Semiconductor Corp
USB BUS CONTROLLER, CMOS
Need more? Email Us
ECAD model for CY7C68320C-56LTXC
Intel
Lowest to $12.5272
ECAD model for N82077AA-1
Micrel
Ethernet Switch 3-Port 100Mbps 48-Pin LQFP T/R
Lowest to $4.3922
ECAD model for KSZ8863RLLI TR
Microchip Technology
IC CONTROLLER USB 64QFN
Need more? Email Us
ECAD model for USB5434-JZX-TR
STMicroelectronics
SERCOS INTERFACE CONTROLLER
Need more? Email Us
ECAD model for SERC816TR
NXP / Nexperia
IC DUAL UART 64BYTE 28TSSOP
Lowest to $7.6548
ECAD model for SC16IS762IPW,128

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention