EN
  • EN
  • DE
  • IT

ISP1705AET

Part No ISP1705AET
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0824+
Reference case BGA
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 718770-ISP1705AET
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISP1705AET CAD Model

Description

NXP ISP1705AET USB Transceiver

The NXP ISP1705AET is a cutting-edge USB transceiver chip designed to provide a seamless interface between the Universal Serial Bus (USB) protocol and mobile device hardware. This highly integrated circuit is tailored for use in portable applications and is particularly suitable for battery-powered devices due to its low power consumption and small form factor.

Key Features:

  • High-Speed USB Interface: The ISP1705AET supports high-speed USB 2.0 data transfers, ensuring rapid communication between devices with a data rate of up to 480 Mbps.
  • Ultra-Low Power Consumption: With its advanced power management features, the ISP1705AET is optimized for power-sensitive applications, making it ideal for extending battery life in portable devices.
  • OTG Compliance: The transceiver is USB On-The-Go (OTG) compliant, allowing mobile devices to switch between host and peripheral roles, offering greater flexibility in USB connectivity.
  • Integrated Pull-Up and Pull-Down Resistors: These built-in resistors ensure proper USB termination and help simplify PCB layout by reducing the need for external components.
  • Small Package Size: The compact HVQFN24 package measures just 4 mm x 4 mm, making it an excellent choice for space-constrained applications.

Applications:

The ISP1705AET is versatile and can be used in a variety of applications, including:

  • Smartphones and Tablets
  • Digital Cameras and Portable Media Players
  • GPS Units and Personal Navigation Devices
  • Handheld Gaming Consoles
  • Medical and Healthcare Devices

Technical Specifications:

Below are some of the technical specifications that make the ISP1705AET stand out:

  • Supply Voltage: 3.0 V to 3.6 V
  • Operating Temperature Range: -40°C to +85°C
  • ESD Protection: Up to 2 kV Human Body Model (HBM)
  • Integrated EMI Filters
  • Support for USB Battery Charging Specification

In conclusion, the NXP ISP1705AET USB transceiver is an ideal solution for developers looking to integrate USB connectivity into their portable and power-sensitive products. With its combination of high-speed performance, low power consumption, and compact size, the ISP1705AET is well-suited to meet the demands of today's mobile electronics market.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5377 $58.3671
56+ $2.0822 $116.6032
86+ $2.0172 $173.4792
119+ $1.9521 $232.2999
154+ $1.8870 $290.5980
205+ $1.6918 $346.8190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess