EN
  • EN
  • DE

LM124

Part No LM124
Manufacturer NXP / Nexperia
Description Low power quad op amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1196785-LM124
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian LM124 CAD Model

Description

The LM124 from NXP Semiconductors is a precision quadruple operational amplifier that integrates four independent, high-gain, internally frequency-compensated op amps on a single chip. Designed to operate from a single power supply over a wide range of voltages, the LM124 is also capable of split supply operation, making it exceptionally versatile for a broad array of applications.

Key Features

  • Wide Supply Range: The LM124 can be powered by a single supply ranging from 3V to 32V or a dual supply of ±1.5V to ±16V, accommodating a variety of use cases and simplifying power supply design.
  • Low Supply Current Drain: It boasts a low supply current drain, which is independent of the magnitude of the power supply voltage, contributing to its efficiency and making it suitable for battery-powered devices.
  • Input Offset Voltage: The device features a low input offset voltage, which reduces the need for external calibration and enhances performance in precision applications.
  • Input Common-Mode Voltage Range: The op amp includes an input common-mode voltage range that includes ground, particularly beneficial for single-supply operation.
  • Differential Input Voltage Range: The LM124 can handle differential input voltage levels equal to the power supply voltage, which is ideal for direct sensing near the supply rails.
  • Output Voltage Swing: The output can swing close to the supply rails, maximizing the dynamic range in single-supply operations.

Applications

The LM124 from NXP is suitable for a variety of applications, including:

  • Transducer amplifiers
  • DC gain blocks
  • All the conventional operational amplifier circuits
  • Analog integrators or differentiators
  • Comparators
  • DC amplification
  • Battery-powered and portable devices

With its robust design and reliable performance, the LM124 is an excellent choice for designers looking for an operational amplifier that can meet the demands of complex and power-sensitive electronic circuits.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess