EN
  • EN
  • DE
  • IT

LPC1342FBD4

Part No LPC1342FBD4
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1232+
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 710844-LPC1342FBD4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC1342FBD4 CAD Model

Description

NXP LPC1342FBD4 Microcontroller

The NXP LPC1342FBD4 is a highly capable microcontroller that is part of the LPC1300 series, designed to offer a perfect blend of power efficiency, performance, and cost-effectiveness. This microcontroller is based on a 32-bit ARM Cortex-M3 processor, which is renowned for its exceptional interrupt handling, reduced debugging, and enhanced deterministic real-time control.

Key Features:

  • CPU: 32-bit ARM Cortex-M3 processor running at up to 72 MHz.
  • Memory: It comes with 32KB of on-chip flash memory and 8KB of SRAM, providing ample space for complex programs and efficient data handling.
  • Digital Peripherals: Includes 42 General Purpose I/O (GPIO) pins, multiple timers, and up to 26 General Purpose I/O (GPIO) pins with configurable pull-up/pull-down resistors.
  • Serial Interfaces: Features a range of serial interfaces including UART, I2C, and SPI, allowing for flexible communication options with other devices and peripherals.
  • Analog Features: Comes with a 10-bit ADC with 8 channels, enabling the microcontroller to interface with analog sensors and devices.
  • Clock System: An internal RC oscillator provides a stable clock signal, eliminating the need for external clocking components.
  • Power Management: Multiple power modes including an ultra-low power Deep Sleep mode, which is ideal for battery-powered applications.
  • Package: Available in a compact 48-pin LQFP package, which is suitable for space-constrained applications.

Applications:

The LPC1342FBD4 is versatile and can be used in a variety of applications. It is particularly well-suited for industrial control, medical systems, e-metering, motor control, alarm systems, and many other embedded applications where efficient processing and low power consumption are essential.

Development Support:

Developers can take advantage of NXP's extensive range of development tools for the LPC1300 series, including the LPCXpresso development platform. This platform provides a seamless development experience with a comprehensive suite of software and hardware tools to help accelerate the product development process.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6514 $62.1654
25+ $4.6373 $115.9325
39+ $4.4918 $175.1802
54+ $4.3474 $234.7596
69+ $4.2019 $289.9311
92+ $3.7676 $346.6192
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess