Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204120-LPC2103
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2103 CAD Model

Description

The NXP LPC2103 microcontroller is a high-performance, low-cost, 32-bit ARM7TDMI-S CPU-based device designed to cater to a wide range of embedded applications. It is a member of the LPC2100 family, which is known for its small form factor, low power consumption, and impressive processing capabilities.

Key Features:

  • Core: The LPC2103 is built around the ARM7TDMI-S processor core, which operates at up to 70 MHz, providing ample computational power for complex tasks.
  • Memory: It comes with 32 KB of on-chip static RAM and 128 KB of on-chip Flash memory, offering a balanced combination of volatility and non-volatility for both code and data storage.
  • Peripherals: A range of integrated peripherals enhances the functionality of the LPC2103, including a 10-bit ADC, two 32-bit timers, two UARTs, an SPI interface, and an I2C-bus interface.
  • Power Efficiency: The microcontroller features multiple power-saving modes, including Idle and Power-down modes, which significantly reduce power consumption when the device is not in full operation.
  • System Control: The LPC2103 includes a Vectored Interrupt Controller (VIC) for optimized interrupt handling and a System Control Block for system configuration.
  • Debugging: In-circuit debugging and in-system programming are supported via JTAG and serial interfaces, simplifying development and reducing time-to-market.

Applications:

The flexibility and feature set of the LPC2103 make it an ideal choice for a variety of applications, including:

  • Industrial control systems
  • Medical devices
  • Utility meters
  • Alarm systems
  • Embedded communications systems

Overall, the NXP LPC2103 microcontroller is a versatile and reliable solution for designers looking to balance performance with cost-effectiveness in their embedded systems. Its extensive feature set and ease of use have made it a popular choice among engineers and hobbyists alike.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention