NXP LPC2104B Microcontroller
The NXP LPC2104B microcontroller is a highly-integrated, low-power, 32-bit MCU designed for a broad range of applications. Part of the LPC2100 family, this microcontroller is based on a 1.8V ARM7TDMI-S core, offering high performance and a rich feature set in a cost-effective package.
Key Features:
- Core: ARM7TDMI-S processor, running at up to 70 MHz.
- Memory: 128 kB of on-chip flash memory and 64 kB of SRAM, facilitating complex applications and minimizing the need for external memory components.
- Digital Peripherals: Multiple 32-bit timers, an advanced PWM unit, and up to 47 GPIO pins provide versatile digital control options.
- Serial Communications: Includes UARTs, I2C-bus, and SPI interfaces for full-duplex serial communication and peripheral connectivity.
- ADC: 10-bit A/D converter with multiple channels for accurate analog signal processing.
- System Control: A vectored interrupt controller for low latency interrupt processing and system control block for power management.
- Debugging and Emulation: JTAG and on-chip debug support facilitate development and troubleshooting.
Applications:
The LPC2104B is ideal for applications requiring a balance between processing power and power consumption, such as:
- Industrial control systems
- Alarm systems
- Medical instrumentation
- Utility meters
- Access control
Package and Availability:
The NXP LPC2104B is available in a compact LQFP64 package, ensuring a small footprint for space-constrained applications. With its robust design and wide operating temperature range, it is suited for both commercial and industrial environments.
With its combination of performance, integrated features, and cost-effectiveness, the NXP LPC2104B microcontroller is an excellent choice for designers looking to leverage the power and flexibility of the ARM architecture in their embedded applications.