EN
  • EN
  • DE

VN5012AKTR-E

Part No VN5012AKTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Current Limit SW 1-IN 1-OUT to 90A Automotive 24-Pin PowerSSO EP T/R / IC DVR 1CH HISID AUTO POWERSSO24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 45A
Rds On (Typ) 12 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-24
Win Source Part Number 113772-VN5012AKTR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name VN5012AK
Introduction Date January 24, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian VN5012AKTR-E CAD Model

Description

STMicroelectronics VN5012AKTR-E High-Side Driver

The VN5012AKTR-E is a robust, high-side driver manufactured by STMicroelectronics, designed to deliver outstanding performance in a variety of automotive and industrial applications. This device is a part of the VIPower M0-7 series, which is known for its efficiency and reliability when managing high-current loads.

Constructed with ST's proprietary VIPower technology, the VN5012AKTR-E can handle a wide range of supply voltages, making it incredibly versatile for different electrical environments. It has an operating voltage range from 5.5V to 36V, which allows it to be used in 12V, 24V, and other intermediate voltage systems. This feature ensures that the device can be integrated into a broad spectrum of power management solutions.

The VN5012AKTR-E is equipped with an RDS(on) of only 40 mOhm, which ensures minimal voltage drop and power dissipation, even at high currents. This low on-resistance is particularly beneficial in applications where efficiency is paramount, as it helps to reduce the overall energy consumption and heat generation.

One of the key features of this high-side driver is its built-in protection systems. It includes over-temperature protection, over-current protection, and active VCC clamp, which safeguard the device and the load from potential damage due to abnormal operating conditions. The inclusion of these protection circuits enhances the reliability and longevity of the VN5012AKTR-E, making it a safe choice for critical applications.

The VN5012AKTR-E is also characterized by its diagnostic feedback capability. It can provide a proportional load current sense and has an open load detection in off-state, which is crucial for monitoring the status of the load and ensuring proper functioning of the system.

Encased in a PowerSSO-16 package, the VN5012AKTR-E is not only compact but also offers excellent thermal performance. Its package is designed for easy mounting on a printed circuit board, which simplifies the design and manufacturing process for engineers and technicians.

In conclusion, the VN5012AKTR-E from STMicroelectronics is a high-quality, high-side driver that is perfectly suited for driving resistive, inductive, and capacitive loads with high efficiency and reliability. Its robust protection features and diagnostic capabilities make it an ideal choice for automotive applications, industrial controls, and other systems that require high-performance power switching.

You May Also Be Interested in

Infineon Technologies
Active High High Side Switch TO-263-5 Power Distribution Switches, Load Drivers
Lowest to $72.1805
SG Micro Corp
1 2A Active High Load Switch WLCSP-4B(0.8x0.8) Power Distribution Switches, Load Drivers RoHS
Lowest to $0.1456
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173
Infineon Technologies
8 330mA TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $3.0168
Infineon Technologies
2 6A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.3284
Willsemi
SOT-23-5L Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.0903
Kiwi Instruments
1 Channel SOP-8
Lowest to $0.2933
Infineon Technologies
10 1.7A Low Side Switch DSO-36 Power Distribution Switches, Load Drivers RoHS
Lowest to $11.6418
Texas Instruments
5.5-V, 3.5-A, 20-M ON-RESISTANCE
Lowest to $0.1980

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8900 $53.0100
21+ $4.8329 $101.4909
33+ $4.6818 $154.4994
45+ $4.5308 $203.8860
58+ $4.3798 $254.0284
77+ $3.9267 $302.3559
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess