EN
  • EN
  • DE

LPC2129FBD64

Part No LPC2129FBD64
Manufacturer NXP / Nexperia
Description Single-chip 16/32-bit microcontrollers; 128/256 kB ISP/IAP Flash with 10-bit ADC and CAN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204129-LPC2129FBD64
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LPC2129
Introduction Date November 18, 2003
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian LPC2129FBD64 CAD Model

Description

NXP LPC2129FBD64 Microcontroller

The NXP LPC2129FBD64 is a robust 16/32-bit ARM7TDMI-S microcontroller that is well-suited for a variety of embedded applications. This high-performance chip is designed to operate at a maximum frequency of 60 MHz, providing ample processing power for complex tasks. Its 64-pin LQFP (Low-profile Quad Flat Package) ensures a compact footprint, making it ideal for space-constrained designs.

One of the standout features of the LPC2129FBD64 is its 256 KB of on-chip Flash memory, which allows for considerable program storage. Additionally, it boasts 16 KB of RAM, facilitating efficient data handling and manipulation. The device is equipped with a wide range of peripherals, including two 10-bit ADCs (Analog-to-Digital Converters) with a total of 14 channels, which provide accurate analog signal measurement capabilities.

The microcontroller also features multiple serial communication interfaces, such as two UARTs (Universal Asynchronous Receiver/Transmitters), two I2C (Inter-Integrated Circuit) buses for multi-master communication, and two SPI (Serial Peripheral Interface) buses for high-speed data transfer. This makes it exceptionally versatile for communication-intensive applications.

For enhanced connectivity, the LPC2129FBD64 includes 38 GPIO (General Purpose Input/Output) pins, which can be configured to meet the specific needs of various applications. These pins can be used for interfacing with LEDs, buttons, sensors, and other electronic components, providing a flexible platform for developers to build upon.

Security and system integrity are also addressed with the inclusion of a Real-Time Clock (RTC) and a Watchdog Timer, ensuring reliable operation over time. The microcontroller supports multiple power-saving modes, including Idle and Power-down modes, which help to reduce power consumption and extend battery life in portable devices.

Overall, the NXP LPC2129FBD64 microcontroller is a powerful and versatile choice for designers looking to create sophisticated embedded systems. Its combination of processing power, memory capacity, and rich peripheral set make it an excellent option for applications ranging from industrial control to consumer electronics.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess