EN
  • EN
  • DE

HCF4013YM013TR

Part No HCF4013YM013TR
Manufacturer STMicroelectronics
Catalog Logic - Flip Flops
Description IC FLIP FLOP DUAL D 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 24MHz
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6.8mA, 6.8mA
Supply Voltage - Operating 3 V to 20 V
Current - Quiescent 20μA
Input Capacitance 5pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 016791-HCF4013YM013TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCF4013YM013TR CAD Model

Description

STMicroelectronics HCF4013YM013TR Dual D-Type Flip-Flop

The HCF4013YM013TR is a high-quality dual D-type flip-flop IC manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is designed to provide reliable bistable data storage functionality, making it an essential component for a wide range of digital applications. Its versatility allows it to be used in systems requiring toggling, data storage, or data transfer operations.

Constructed with silicon gate C2MOS technology, the HCF4013YM013TR offers a robust solution for designers looking for a flip-flop with low power consumption and high noise immunity. This technology also ensures a wide operating voltage range, typically from 3V to 15V, which makes the device adaptable to various power supply requirements.

Each flip-flop in the HCF4013YM013TR has independent data, set, reset, and clock inputs, and Q and Q-bar outputs. This configuration allows for maximum flexibility in application design, whether the need is for data storage, shift registers, or counters. The set and reset inputs are equipped with protection against static discharge, ensuring the device's longevity and reliability in the field.

The HCF4013YM013TR comes in a compact SOIC-14 package, which is well-suited for space-constrained applications. The surface-mount package allows for efficient assembly on printed circuit boards, contributing to the miniaturization of electronic systems.

Key specifications of the HCF4013YM013TR include:

  • Supply Voltage Range: 3V to 15V
  • High Noise Immunity: 0.45 VDD (typ.)
  • Low Power Consumption: 1μA (max.) at VDD = 10V, TA = 25°C
  • High Speed: 40 MHz (typ.) at VDD = 10V
  • Output Drive Capability: 10 LSTTL Loads
  • Standardized Symmetrical Output Characteristics
  • 100% Tested for Quiescent Current at 20V
  • Maximum Input Current of 1μA at 18V over Full Package Temperature Range
  • Static Flip-Flop Operation - Retains State Indefinitely with Clock Level either "High" or "Low"
  • Medium-Speed Operation - 16 MHz (typ.) Clock Toggle Rate at 10V

Overall, the HCF4013YM013TR from STMicroelectronics is an excellent choice for designers who need a reliable and versatile dual D-type flip-flop. Its robustness, low power consumption, and wide operating voltage range make it suitable for a variety of digital applications across multiple industries.

You May Also Be Interested in

ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3061 $58.1590
465+ $0.2506 $116.5290
715+ $0.2426 $173.4590
985+ $0.2356 $232.0660
1,270+ $0.2275 $288.9250
1,695+ $0.2044 $346.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,300 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess