EN
  • EN
  • DE

LPC54102JUK49

Part No LPC54102JUK49
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMD
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 732049-LPC54102JUK49
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC54102JUK49 CAD Model

Description

The NXP LPC54102JUK49 is a high-performance microcontroller that is part of the LPC54000 series, designed to cater to the increasing demands for efficient power management and sophisticated signal processing capabilities in the embedded systems market. This versatile microcontroller is an ideal choice for a wide range of applications, including Internet of Things (IoT) devices, sensor hubs, and complex digital signal control systems.

Key Features:

  • Core: The LPC54102JUK49 features a dual-core configuration with an ARM Cortex-M4 core running at up to 100 MHz and a secondary ARM Cortex-M0+ core, which enables efficient division of tasks and improved system performance.
  • Memory: It is equipped with 192 KB of on-chip SRAM and 256 KB of on-chip Flash memory, providing ample space for application code and data storage without the need for additional external memory components.
  • Power Efficiency: The microcontroller includes an array of power-saving modes, making it highly suitable for battery-powered and portable devices that require long operational life.
  • Interfaces: A comprehensive set of peripherals and I/O options are available, including multiple UARTs, I2C, SPI, CAN, and a 12-bit ADC, providing excellent connectivity and data acquisition capabilities.
  • Packaging: The LPC54102JUK49 comes in a compact 49-pin WLCSP (Wafer Level Chip Scale Package) that minimizes the footprint on the PCB and is beneficial for space-constrained applications.
  • Development Support: NXP provides extensive development support for the LPC54102JUK49, including software libraries, development boards, and a strong community forum for troubleshooting and knowledge sharing.

Applications:

The microcontroller's rich feature set and low power consumption make it well-suited for use in a variety of applications, such as:

  • Wearable Technology
  • Smart Sensors and Sensor Fusion
  • Industrial Automation and Control Systems
  • Medical Devices
  • Smart Home and Building Automation

In summary, the NXP LPC54102JUK49 microcontroller combines power efficiency with robust processing capabilities, making it a smart choice for developers looking to create advanced and energy-conscious embedded systems.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess