Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Status Active
For Measuring Angle
Technology Magnetoresistive
Rotation Angle - Electrical, Mechanical 0° to 180°
Output Analog Voltage
Actuator Type External Magnet Not Included
Linearity ±1.2°
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C to 160°C
Win Source Part Number 207224-MA221
Ultra Librarian 3D Model Ultra Librarian MA221 CAD Model

Description

The Product MA221 from NXP Semiconductors is a cutting-edge component designed for high-performance applications across a variety of industries. NXP, a leading technology company known for its innovation in secure connectivity solutions for embedded applications, has engineered the MA221 to meet the rigorous demands of modern electronic systems.

Key Features

  • High Efficiency: The MA221 is optimized for low power consumption while providing robust performance, making it ideal for battery-operated devices.
  • Advanced Security: With built-in security features, the MA221 ensures the integrity and confidentiality of data, which is crucial for applications handling sensitive information.
  • Connectivity: This product supports various communication protocols, ensuring easy integration into existing systems and flexibility for designers.
  • Durability: Built to withstand harsh conditions, the MA221 operates reliably across a wide range of temperatures and has a high tolerance for potential environmental stressors.

Applications

The MA221 is versatile and can be used in numerous applications, including but not limited to:

  • Automotive systems, such as advanced driver-assistance systems (ADAS) and infotainment
  • Industrial automation for improved process control and efficiency
  • Smart home devices, enhancing user experience through connectivity and automation
  • Mobile devices where power efficiency and performance are paramount

Technical Specifications

The MA221 boasts technical specifications that cater to the needs of demanding applications:

  • Operating Voltage Range: Specified to meet the needs of low-power and high-power applications alike
  • Temperature Range: Capable of operating under extreme thermal conditions
  • Package: Available in various package types to suit different mounting and space requirements

With its combination of efficiency, security, and versatility, the NXP MA221 is an excellent choice for developers looking to create reliable and innovative solutions. Whether it's for automotive, industrial, consumer, or mobile applications, the MA221 is engineered to deliver superior performance and meet the stringent quality standards synonymous with NXP products.

You May Also Be Interested in

TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
ECAD model for 015312365000-M
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
ECAD model for 015320008200-M
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
ECAD model for 015307503000-M
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
ECAD model for 015312161008-M
TE Connectivity
TE Connectivity 11190535-00 ,
Need more? Email Us
ECAD model for 11191321-00
CONNTEK
QFN-16L(3x3) Angle, Linear Position Measuring RoHS
Lowest to $2.8630
ECAD model for KTH7112-QN16
Infineon Technologies
SENSOR ROTARY PC PIN
Need more? Email Us
ECAD model for TLE4959CHAMA1
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
ECAD model for 015312379100-M
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
ECAD model for 015315090827-M

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention