Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1215051-MAX809SW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX809SW CAD Model

Description

The MAX809SW, manufactured by NXP Semiconductors, is a compact and highly efficient microprocessor (μP) supervisory circuit designed to monitor power supplies in digital systems. It provides a significant level of protection to your digital systems by ensuring that the microprocessor is reset to a known state during power-up, power-down, or brown-out conditions.

Key Features

  • Precision Monitoring: The MAX809SW offers precise monitoring of the 3-pin voltage levels, ensuring reliable operation and protection for your system.
  • Power-On Reset: With its power-on reset feature, the device guarantees that the μP starts operating in a predictable state every time the system is powered up.
  • Manual Reset: Users have the ability to manually trigger a reset, giving them direct control over the reset timing if necessary.
  • Low Power Consumption: It is designed for low power consumption, making it suitable for power-sensitive applications.
  • Compact Form Factor: The small size of the MAX809SW makes it ideal for space-constrained applications.

Applications

The MAX809SW is versatile and can be utilized in various applications that require reliable voltage monitoring and reset capabilities. These include:

  • Computers and Controllers
  • Intelligent Instruments
  • Portable/Battery-Powered Equipment
  • Embedded Systems

Technical Specifications

The device operates with a voltage range typically between 1V and 5.5V, making it suitable for most standard digital systems. It comes in a compact SOT-23 package which is both space-saving and practical for various circuit designs.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the MAX809SW is no exception. It is built to meet the high standards required for industrial and commercial digital systems, ensuring long-term stability and performance.

Ordering Information

To order or inquire about the MAX809SW, you can visit the NXP Semiconductors official website or contact authorized distributors. Ensure you are getting the genuine product by purchasing from reputable sources.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.7113 $66.8034
43+ $3.0452 $130.9436
66+ $2.9494 $194.6604
91+ $2.8550 $259.8050
118+ $2.7592 $325.5856
157+ $2.4746 $388.5122
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention