EN
  • EN
  • DE

STB30NF20L

Part No STB30NF20L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N CH 200V 30A D2PAK / N-Channel 200 V 30A (Tc) 150W (Tc) Surface Mount D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101, STripFET™
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 200 V
Current - Continuous Drain (Id) @ 25°C 30A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 75mOhm @ 15A, 5V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 65 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1990 pF @ 25 V
Power Dissipation (Max) 150W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package D2PAK
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Base Product Number STB30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-13392-6,497-13392-1,497-13392-2
Standard Package 1,000
Win Source Part Number 1017275-STB30NF20L
Ultra Librarian 3D Model Ultra Librarian STB30NF20L CAD Model

Description

STB30NF20L - N-Channel MOSFET by STMicroelectronics

The STB30NF20L is a high-performance N-Channel MOSFET produced by the renowned semiconductor manufacturer STMicroelectronics. Designed to cater to a broad range of electronic applications, this power MOSFET stands out for its efficiency and reliability. It is widely used in power supply units, DC-DC converters, motor control circuits, and various switching applications where power efficiency is crucial.

Key Features:

  • Low Threshold Drive: The STB30NF20L can be driven at lower gate voltages, making it suitable for logic-level applications and ensuring compatibility with a wider range of drive circuits.
  • High Current Capability: With a continuous drain current (ID) of up to 30A, this MOSFET can handle significant current loads, making it ideal for high-power applications.
  • Low On-Resistance (RDS(on)): The device offers a very low on-state resistance of typically 0.045Ω, which contributes to reduced power losses and improved overall efficiency.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring robustness and reliability under stress conditions.
  • Application Versatility: Its wide range of applications includes high-efficiency switching for power management tasks in consumer and industrial electronics.

Electrical Characteristics:

  • Voltage Ratings: This MOSFET can withstand drain-source voltages (VDS) up to 200V, providing a comfortable margin for high-voltage applications.
  • Gate Charge: It features a low gate charge (Qg), which translates to reduced switching times and lower switching losses, beneficial for high-frequency operations.
  • Thermal Performance: With an excellent thermal resistance, the STB30NF20L remains stable under varying temperature conditions, ensuring consistent performance.

The STB30NF20L is packaged in a TO-220 package, which is widely used and recognized for its thermal efficiency and ease of mounting on printed circuit boards. This package type also allows for effective heat dissipation, which is critical in maintaining the longevity and reliability of the MOSFET in demanding situations.

In conclusion, the STB30NF20L from STMicroelectronics is a robust and efficient solution for designers looking for a high-performance N-Channel MOSFET. With its low on-resistance, high current capability, and the ability to withstand high voltages, it is an excellent choice for a multitude of power switching applications.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess