EN
  • EN
  • DE

IRC740

Part No IRC740
Manufacturer International Rectifier
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET(Vdss=400V, Rds(on)=0.55ohm, Id=10A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186853-IRC740
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRC740 CAD Model

Description

The IRC740 is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by International Rectifier (now Infineon Technologies). It's designed for high-voltage, high-speed switching applications. MOSFETs are widely used in power supplies, motor control, and other applications requiring efficient power control.

Applications

  • Switching power supplies
  • Motor control
  • Lighting control (e.g., LED dimming)
  • DC-DC converters
  • Uninterruptible power supplies (UPS)
  • High-frequency inverters

Features

  • High voltage rating: Typically rated for 400V to 600V, allowing for use in high-voltage applications.
  • Low on-resistance (RDS(on)): Minimizes power loss due to conduction, improving efficiency.
  • Fast switching speed: Enables efficient switching at high frequencies.
  • Avalanche ruggedness: Withstands high avalanche energy, enhancing reliability.
  • Simple drive requirements: Requires minimal gate drive circuitry.
  • Lead-free and RoHS compliant: Environmentally friendly and compliant with industry standards.

Benefits

  • Increased efficiency: Low RDS(on) reduces power dissipation, improving overall system efficiency.
  • Reduced heat generation: Lower power loss translates to less heat, simplifying thermal management.
  • Improved reliability: Avalanche ruggedness enhances the MOSFET's ability to withstand voltage spikes.
  • Simplified design: Easy to drive, simplifying circuit design.
  • Cost-effective: Provides a high-performance switching solution at a competitive price.

Additional Details

The IRC740 is typically an N-channel enhancement mode MOSFET. It is available in various packages, such as TO-220, TO-220FP, and D2PAK. The specific RDS(on) value depends on the exact model, but it is generally in the range of a few ohms or less. The gate threshold voltage (VGS(th)) is the voltage required to turn the MOSFET on. The input capacitance (Ciss) and output capacitance (Coss) are important parameters for high-frequency switching applications. The device's operating temperature range is typically from -55°C to +150°C. The maximum drain current (ID) is the maximum current the MOSFET can handle. The power dissipation (PD) is the maximum power the MOSFET can dissipate without exceeding its maximum junction temperature. These devices are frequently used in applications where energy efficiency is a primary design consideration. The device's fast switching capabilities make it suitable for high-frequency applications, while its robust construction ensures reliable performance in demanding environments.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Lowest to $5.4227
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess