EN
  • EN
  • DE

2SD1387TP-3

Part No 2SD1387TP-3
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 2A 16V / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 855273-2SD1387TP-3
Ultra Librarian 3D Model Ultra Librarian 2SD1387TP-3 CAD Model

Description

Product Overview: 2SD1387TP-3 from ON Semiconductor

The 2SD1387TP-3 is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is tailored for applications requiring high-speed switching and amplification, making it a versatile component in various electronic circuits.

Key Features

  • Voltage and Power Handling: The 2SD1387TP-3 is capable of handling collector-emitter voltages up to 60V, making it suitable for mid-range voltage operations. It also has a collector power dissipation of 2W, allowing it to manage significant amounts of power efficiently.
  • Current Capacity: With a collector current rating of 3A, this transistor can control a considerable amount of current, making it an excellent choice for power amplification tasks.
  • High Gain Bandwidth Product: It offers a transition frequency of 100MHz, ensuring high-speed switching capabilities which are essential for high-frequency applications.
  • Low Saturation Voltage: The low V<sub>CE(sat) helps in reducing power loss and improving efficiency, particularly important in battery-powered devices.

Applications

The 2SD1387TP-3 is ideal for a variety of applications, including:

  • Power management systems
  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Signal processing

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SD1387TP-3 is no exception. It is designed to meet rigorous industry standards, ensuring long-term reliability and performance in even the most demanding conditions.

Environmental Compliance

The 2SD1387TP-3 is RoHS compliant, meaning it is manufactured without the use of hazardous substances. This commitment to environmental sustainability makes it a responsible choice for electronic manufacturers looking to reduce their ecological footprint.

In conclusion, the 2SD1387TP-3 from ON Semiconductor is a robust and reliable transistor that offers the efficiency, speed, and power handling capabilities necessary for modern electronic applications. Its comprehensive features and compliance with environmental standards make it a smart choice for designers and engineers looking to create high-performance, energy-efficient products.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess