EN
  • EN
  • DE

2SA1700E-TL-E

Part No 2SA1700E-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP PNP 0.2A 400V / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 700 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 855054-2SA1700E-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SA1700E-TL-E CAD Model

Description

ON Semiconductor 2SA1700E-TL-E PNP Transistor

The ON Semiconductor 2SA1700E-TL-E is a high-quality PNP bipolar junction transistor (BJT) designed for use in a variety of applications that require low power and high efficiency. This versatile component is a fundamental building block in electronic circuits, particularly useful in amplification and switching applications.

With its compact SOT-416 package, the 2SA1700E-TL-E is optimized for space-constrained applications. The surface-mount design allows for efficient assembly in high-volume production, making it a great choice for commercial and industrial electronics. The device features a collector-emitter voltage (VCEO) of -50V and a collector current (IC) of -150mA, which makes it suitable for moderate voltage and current handling requirements.

The transistor offers a collector power dissipation (PC) of 150mW, ensuring reliable operation under typical circuit conditions. Its transition frequency (fT) is specified at 250MHz, providing good performance in high-frequency signal processing tasks. The 2SA1700E-TL-E's high gain bandwidth product allows it to be used effectively in amplifiers and oscillators where bandwidth is a critical factor.

The ON Semiconductor 2SA1700E-TL-E features a low saturation voltage, which translates to reduced power loss when the transistor is in the 'on' state. This characteristic is particularly beneficial in power management applications where energy efficiency is a priority. Additionally, the device boasts good linearity, which is essential for maintaining signal integrity in amplification applications.

With its robust construction and reliable performance, the 2SA1700E-TL-E is an excellent choice for designers looking to create energy-efficient, high-performance electronic products. Whether it's for audio amplifiers, signal processing, or power management systems, this PNP transistor from ON Semiconductor is a dependable component that can meet the demands of a wide range of electronic circuits.

Overall, the 2SA1700E-TL-E is a testament to ON Semiconductor's commitment to providing high-quality, reliable semiconductor products that enable innovation and functionality across the electronics industry.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.0101 $76.0404
8+ $15.5983 $124.7864
12+ $15.1109 $181.3308
16+ $14.6235 $233.9760
21+ $14.1360 $296.8560
28+ $12.6738 $354.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess