EN
  • EN
  • DE

2SD1625-TD-E

Part No 2SD1625-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description NPN 0.7A 50V DARLINGTON / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 855280-2SD1625-TD-E
Ultra Librarian 3D Model Ultra Librarian 2SD1625-TD-E CAD Model

Description

ON Semiconductor 2SD1625-TD-E NPN Transistor

The ON Semiconductor 2SD1625-TD-E is a robust NPN bipolar junction transistor designed for high-speed switching applications. This versatile component is an essential building block in modern electronic circuits where efficiency and reliability are paramount. The 2SD1625-TD-E is particularly well-suited for power amplification and switching, making it a popular choice among engineers and designers for a wide array of products.

Key Features

  • Voltage and Power Handling: This transistor can handle collector-emitter voltages up to 60V, with a collector current of 3A, ensuring stable operation in high-power applications.
  • High Switching Speed: With a transition frequency of 100MHz, the 2SD1625-TD-E is optimized for high-speed switching, which is crucial for modern digital and pulse circuits.
  • Low Saturation Voltage: The low V<sub>CE(sat) minimizes on-state losses, improving overall circuit efficiency and reducing heat generation.
  • High Reliability: ON Semiconductor's commitment to quality ensures that this transistor provides consistent performance and a long operational lifespan.
  • Package: Housed in a TO-252 (DPAK) package, the 2SD1625-TD-E is designed for surface-mount technology (SMT), making it suitable for compact and high-density circuit designs.

Applications

The 2SD1625-TD-E is widely used in various applications, including:

  • Power regulators
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Switching power supplies
  • Automotive and industrial systems

Quality and Environmental Compliance

ON Semiconductor ensures that the 2SD1625-TD-E meets stringent quality standards, including compliance with RoHS directives, which restrict the use of hazardous substances in electronic components. This commitment to environmental responsibility and product quality makes the 2SD1625-TD-E a reliable and sustainable choice for your electronic designs.

Overall, the ON Semiconductor 2SD1625-TD-E NPN transistor is an excellent choice for designers looking for a high-performance switching solution that combines speed, efficiency, and reliability in a compact, environmentally friendly package.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5186 $59.6390
275+ $0.4250 $116.8750
425+ $0.4123 $175.2275
580+ $0.3985 $231.1300
750+ $0.3858 $289.3500
1,005+ $0.3453 $347.0265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,139 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess