Products specifications

Manufacturer NXP
Win Source Part Number 1217883-MC145406D
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MC145406
Introduction Date August 31, 1994
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC145406D CAD Model

Description

NXP MC145406D Product Overview

The NXP MC145406D is a high-performance driver and receiver pair designed to facilitate communication between data terminal equipment (DTE) and data circuit-terminating equipment (DCE). This integrated circuit is tailored for multi-point communication on long bus lines in noisy environments, which makes it particularly suitable for industrial applications where reliable data transmission is crucial.

Key Features

  • Triple Line Driver and Receiver: The MC145406D includes three drivers and three receivers, providing versatility in handling multiple data signals concurrently.
  • Low Power Consumption: It is designed for efficient operation, which makes it ideal for power-sensitive applications.
  • Wide Voltage Range: The device operates over a wide range of supply voltages from 4.5V to 5.5V, ensuring compatibility with various system voltages.
  • High Data Rate: Capable of handling data rates up to 10Mbps, the MC145406D is suitable for high-speed data communication requirements.
  • Improved ESD Protection: The device features built-in electrostatic discharge (ESD) protection circuits, which safeguard the device against damage from external electrical discharges.

Applications

The MC145406D is commonly used in a variety of applications, including:

  • Industrial control systems
  • Networking equipment
  • Point-of-sale terminals
  • Computer peripheral interfacing

Technical Specifications

  • Supply Voltage (Vcc): 4.5V to 5.5V
  • Data Rate: Up to 10 Mbps
  • Number of Drivers/Receivers: 3/3
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOIC-16

The MC145406D's robust design and advanced features ensure reliable operation even in the most demanding environments, making it a go-to solution for engineers looking to implement a durable and efficient communication interface in their systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5459 $65.5080
290+ $0.4489 $130.1810
450+ $0.4347 $195.6150
620+ $0.4204 $260.6480
800+ $0.4062 $324.9600
1,065+ $0.3648 $388.5120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 128,400 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention