Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Status Obsolete
Frequency 304, 315, 426, 434, 868, 915MHz
Sensitivity -104dBm
Data Rate (Maximum) 22.4kBaud
Modulation or Protocol FSK, OOK
Applications General Data Transfer
Receiving Current 10.3mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage (V) 2.7V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -20°C ~ 85°C
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN-EP (5x5)
Manufacturer Pack Quantity 1,470
MSL Level 3 (168 Hours)
Win Source Part Number 1218441-MC33596FCAE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33596FCAE CAD Model

Description

The NXP MC33596FCAE is a sophisticated, low-voltage, low-power sub-1 GHz RF receiver designed to meet the demands of a variety of wireless applications. This component is well-suited for the industrial, automotive, and consumer markets where reliable RF communications are necessary. It is an integral part of remote keyless entry (RKE) systems, tire pressure monitoring systems (TPMS), and various wireless sensor networks.

Key Features

  • Frequency Range: The MC33596FCAE operates in the 315 MHz, 434 MHz, 868 MHz, and 915 MHz ISM bands, making it versatile for global applications.
  • Low Power Consumption: Designed for battery-powered devices, it has a very low current consumption in both active and power-down modes, significantly extending battery life.
  • High Sensitivity: With excellent receiver sensitivity, it ensures reliable communication even in environments with weak signal strength or in the presence of interfering signals.
  • Integrated Features: The device includes a low-noise amplifier, a frequency mixer, a local oscillator, and a programmable baseband filter, reducing the need for external components and simplifying design.
  • Adjustable Data Rate: It supports a wide range of data rates, making it adaptable to different communication protocols and use cases.
  • Package: The MC33596FCAE is available in a compact 32-QFN package, ideal for space-constrained applications.

Applications

The NXP MC33596FCAE is engineered to address the needs of various applications that require reliable low-power wireless connectivity. It is an excellent choice for:

  • Remote Keyless Entry (RKE) systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Home automation and security systems
  • Telemetry and remote control applications
  • Wireless sensor networks

Conclusion

The NXP MC33596FCAE stands out in the market for sub-1 GHz RF receivers due to its high sensitivity, low power consumption, and integrated functionalities. Its ability to operate across multiple frequency bands coupled with its compact packaging makes it a highly adaptable solution for a wide range of wireless applications. Whether it is for automotive, industrial, or consumer products, the MC33596FCAE ensures reliable communication and extended battery life, which are critical for the success of wireless systems.

You May Also Be Interested in

Silicon Labs
RF RX AM/FM 520KHZ-1.71MHZ 32QFN
Lowest to $3.3328
ECAD model for SI4754-A40-GM
Skyworks Solutions Inc.
RF RX GALILEO 1575.42MHZ 46WLCSP / series RF Receiver Galileo, GPS 1575.42MHz PCB, Surface Mount 46-WLCSP (2.20x2.18)
Need more? Email Us
ECAD model for SE4120S-R
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4767-A20-AM
Skyworks Solutions Inc.
RF RX AM/FM 153KHZ-279KHZ 24SSOP / series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP
Need more? Email Us
ECAD model for SI4735-C40-GU
Skyworks Solutions Inc.
RF RX AM/FM 520KHZ-1.71MHZ 48QFN / series RF Receiver AM, FM, RBDS/RDS 520kHz ~ 1.71MHz, 76MHz ~ 108MHz, 168MHz ~ 240MHz PCB, Surface Mount 48-QFN (7x7)
Lowest to $42.4820
ECAD model for SI4689-A10-GM
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4762-A20-GMR
U-blox
MOD RF RECEIVER GNSS 54LGA / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.2276GHz ~ 1.575GHz -167dBm 921.6kbps 54-LGA (22x17)
Lowest to $130.5753
ECAD model for ZED-F9P-02B
STMicroelectronics
RF RX GNSS 1.561/1.575GHZ 56QFPN / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Need more? Email Us
ECAD model for STA8089GTR
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4760-A10-GMR

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention