EN
  • EN
  • DE

MC68340FT25E

Part No MC68340FT25E
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description Product Brief Integrated Processor With DMA | IC MPU M683XX 25MHZ 144QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor CPU32
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 25MHz
RAM Controllers DRAM
Graphics Acceleration No
Voltage - I/O 5.0V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 144-BQFP
Supplier Device Package 144-QFP (28x28)
Additional Interfaces USART
Family Part Number MC68340
Manufacturer Pack Quantity 24
MSL Level 4 (72 Hours)
Win Source Part Number 1218870-MC68340FT25E
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68340FT25E CAD Model

Description

NXP MC68340FT25E Integrated Processor

The NXP MC68340FT25E is a high-performance integrated processor that combines the versatility of a 32-bit central processing unit with high-level functionality tailored for embedded control systems. This processor operates at a clock speed of 25 MHz, providing a balanced compromise between processing power and energy efficiency, making it ideal for a wide range of industrial and commercial applications.

At the heart of the MC68340FT25E lies the CPU32 core, which is a derivative of the powerful Motorola 68000 microprocessor series. This core is designed to handle complex computing tasks with ease, supporting a rich instruction set that enables sophisticated operations in real-time environments. The processor also features a fully integrated set of peripherals that enhance its capabilities for embedded control, including a system integration module (SIM), a DMA controller, a timer module, and a serial communication interface.

Key Features:

  • 32-bit CPU32 Core: Derived from the 68000 microprocessor, providing a robust instruction set and efficient operation.
  • 25 MHz Clock Speed: Offers a good balance of speed for processing tasks without excessive power consumption.
  • System Integration Module (SIM): Simplifies system design and increases reliability by integrating functions such as chip selects, interrupt control, and bus arbitration.
  • DMA Controller: Enhances data throughput and system performance by allowing peripheral-to-memory and memory-to-memory data transfers without CPU intervention.
  • Timer Module: Includes a watchdog timer and versatile timer systems for real-time event counting and scheduling.
  • Serial Communication Interface: Provides a full-duplex serial channel for communication with external devices.

The MC68340FT25E is housed in a compact QFP-160 packaging, which is conducive to space-constrained applications. This processor is designed to be the driving force behind a diverse array of applications, from automotive control systems to industrial automation, and from telecommunications to sophisticated instrumentation.

With its integrated approach, the MC68340FT25E from NXP simplifies design and reduces the need for additional components, leading to cost savings and improved reliability. Whether you are developing a complex control system or a simple embedded device, the MC68340FT25E provides a solid foundation with its blend of performance, integration, and efficiency.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess