EN
  • EN
  • DE

MC68EN360AI33L

Part No MC68EN360AI33L
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU ColdFire M683xx Processor RISC 32bit 0.57um 33MHz 240-Pin FQFP Tray / IC MPU M683XX 33MHZ 240FQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series M683xx
Packaging Tray
Core Processor CPU32+
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 33MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10 Mbps (1)
Voltage - I/O 5.0V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 240-BFQFP
Manufacturer Package 240-FQFP (32x32)
Additional Interfaces SCC, SMC, SPI
Win Source Part Number 787866-MC68EN360AI33L
Popularity Medium
Supply and Demand Status Limited
Family Name MC68EN360
Introduction Date September 18, 2004
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC68EN360AI33L CAD Model

Description

The NXP MC68EN360AI33L is a versatile integrated microprocessor that forms part of the QUICC family (Quad Integrated Communications Controller) and is designed to address a wide range of communication applications. This powerful processor is built on a 32-bit RISC architecture, making it an ideal solution for embedded systems requiring high-speed data processing and varied communication protocols.

Key Features

  • Processor Core: The MC68EN360AI33L features a 32-bit EC000 core, providing efficient processing capabilities for complex operations and multitasking environments.
  • Clock Speed: Operating at a clock speed of 33 MHz, this processor delivers a balance of power and energy efficiency, suitable for both industrial and commercial applications.
  • Integrated Communications: As part of the QUICC family, it includes integrated serial controllers supporting a variety of communication protocols such as Ethernet, HDLC, UART, and more, enabling easy connectivity for networked devices.
  • Memory Management: It comes equipped with a sophisticated memory management unit (MMU) that supports virtual memory, thereby enhancing the system's ability to run complex applications and operating systems.
  • On-Chip Peripherals: The processor includes multiple on-chip peripherals such as timers, parallel I/O, and system integration modules, which help in reducing the overall system cost and footprint.

Applications

The MC68EN360AI33L is ideal for a variety of applications, particularly those requiring reliable and efficient communication capabilities. It is commonly used in:

  • Networking equipment such as routers, switches, and gateways
  • Industrial control systems
  • Wireless infrastructure
  • Aerospace and defense systems
  • Complex data processing units

Quality and Reliability

NXP is known for its commitment to quality, and the MC68EN360AI33L is no exception. Manufactured to high standards, this processor is designed for long-term reliability in demanding environments. Whether you're integrating it into industrial machinery or communication infrastructure, you can trust this NXP product to deliver consistent performance and support the longevity of your application.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $167.8322 $167.8322
2+ $162.2378 $324.4756
3+ $145.4546 $436.3638
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 664 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess