EN
  • EN
  • DE

MC908AP64CFAE

Part No MC908AP64CFAE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor HC08
Data Bus Width 8-Bit
Speed 8MHz
Connectivity I2C, IRSCI, SCI, SPI
Peripherals LED, LVD, POR, PWM
The number of I/O 32
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 2K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number MC908AP64
Manufacturer Pack Quantity 1,250
MSL Level 3 (168 Hours)
Win Source Part Number 725092-MC908AP64CFAE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC908AP64CFAE CAD Model

Description

The NXP MC908AP64CFAE is a robust 8-bit microcontroller designed to address the needs of a wide array of embedded applications. It is part of the MC9S08 family, which is known for its high integration, exceptional performance, and flexibility. This microcontroller is an ideal choice for automotive, industrial control, consumer electronics, and smart IoT devices where efficiency and reliability are paramount.

Key Features

  • Core: The MC908AP64CFAE features a HC08 central processing unit (CPU), providing a perfect balance between power consumption and processing capability, with a maximum CPU frequency of 8 MHz.
  • Memory: It comes with 64KB of flash memory, which is ideal for storing applications, and 2KB of RAM for efficient data handling and processing.
  • I/O Ports: The device includes multiple input/output ports, which provide excellent interface options for connecting to other peripherals and devices.
  • Timers: Equipped with an 8-channel, 16-bit timer interface module, it allows precise timing and control operations, crucial for real-time applications.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with multiple channels offers the capability to interface with analog sensors and convert their signals for digital processing.
  • Communication Interfaces: It supports various serial communication protocols including SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), enabling easy data exchange with other digital systems.
  • Operating Voltage: The microcontroller operates within a range of 2.7V to 5.5V, providing flexibility in terms of power supply and ensuring compatibility with both low-power and standard-power applications.
  • Temperature Range: The MC908AP64CFAE is designed to perform reliably in extreme conditions, with an operational temperature range from -40°C to +85°C.
  • Packaging: This microcontroller is available in a 48-pin QFP (Quad Flat Package), which is suitable for space-constrained applications.

Applications

The NXP MC908AP64CFAE microcontroller is versatile and can be used in a variety of applications, such as:

  • Automotive control systems
  • Industrial automation and process control
  • Consumer electronics
  • Smart home devices and IoT applications
  • Medical devices and healthcare equipment

With its combination of performance, integration, and flexibility, the NXP MC908AP64CFAE is an excellent choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8494 $71.3976
8+ $14.6458 $117.1664
13+ $14.1880 $184.4440
17+ $13.7303 $233.4151
22+ $13.2727 $291.9994
30+ $11.8997 $356.9910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess