EN
  • EN
  • DE

MC908JB16JDWE

Part No MC908JB16JDWE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HC08 series Microcontroller IC 8-Bit 6MHz 16KB (16K x 8) FLASH 20-SOIC
Manufacturer NXP
Series HC08
Package Tube
Part Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 6MHz
Connectivity SCI, USB
Peripherals LED, LVD, POR, PWM
Number of I/O 13
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 4V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name MC908
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 38
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926393-MC908JB16JDWE
Ultra Librarian 3D Model Ultra Librarian MC908JB16JDWE CAD Model

Description

Product Overview: NXP MC908JB16JDWE

The NXP MC908JB16JDWE is a versatile and powerful microcontroller designed to cater to a wide range of applications requiring efficient control and processing capabilities. This component is part of the MC908JB family, which is well-known for its robust design and reliable performance in embedded systems.

Key Features

  • Core: The MC908JB16JDWE is built around a HC08 core, which is a high-performance microcontroller core designed by NXP. This core ensures smooth and efficient operation at a nominal frequency, making it suitable for a variety of time-sensitive tasks.
  • Memory: With 16KB of on-chip Flash memory, this microcontroller provides ample space for application code and data storage. This non-volatile memory is essential for applications that require data retention even after power cycles.
  • I/O Ports: It comes equipped with multiple input/output ports, allowing for versatile connectivity options with other components in the system. This makes it an ideal choice for complex embedded solutions.
  • ADC: An integrated analog-to-digital converter (ADC) allows the microcontroller to process analog signals, making it suitable for sensor-based applications that require precise measurements and conversions.
  • Power Efficiency: The MC908JB16JDWE is designed with power efficiency in mind, featuring several power-saving modes. This makes it an excellent choice for battery-powered devices or energy-sensitive applications.
  • Package: The device comes in a robust 28-SOIC package, ensuring ease of integration into various PCB designs and providing a reliable physical connection to the board.

Applications

The NXP MC908JB16JDWE microcontroller is suitable for an array of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Home automation and smart appliances
  • Consumer electronics
  • Medical devices

In conclusion, the MC908JB16JDWE from NXP is a reliable and feature-rich microcontroller that offers a balance of performance, power efficiency, and versatility, making it a preferred choice for designers and engineers across various industries.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess