EN
  • EN
  • DE

MMC2114CFCVF33

Part No MMC2114CFCVF33
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 196BGA / MCU 32-bit M210 RISC 256KB Flash 3.3V 196-Pin MAP-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCore
Packaging Tray
Part Status Obsolete(EOL)
Core Processor M210
Core Size 32-Bit
Speed 33MHz
Connectivity EBI/EMI, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 104
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 2.7 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 196-LBGA
Manufacturer Package 196-MAPBGA (15x15)
Win Source Part Number 789031-MMC2114CFCVF33
Popularity Medium
Supply and Demand Status Limited
Family Name MMC2114
Introduction Date April 11, 2003
ECCN 3A991
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MMC2114CFCVF33 CAD Model

Description

The NXP MMC2114CFCVF33 is a high-performance microcontroller designed to cater to the demanding requirements of automotive and industrial applications. This powerful MCU is part of NXP's M-Core family, known for their exceptional efficiency, reliability, and advanced features.

Key Features

  • CPU Core: The device is built around a 32-bit M-Core processor, which delivers a perfect balance between high-speed processing capabilities and low power consumption.
  • Operating Frequency: With an impressive operating frequency of up to 33 MHz, the MMC2114CFCVF33 ensures swift and smooth performance for time-sensitive tasks.
  • Memory: It comes equipped with a robust memory architecture, including 144 KB of on-chip flash memory for program storage and 12 KB of RAM for efficient data handling.
  • Advanced Peripherals: A host of integrated peripherals such as multiple timer modules, watchdog timer, real-time clock, and versatile I/O options provide the flexibility needed for complex applications.
  • Communication Interfaces: The microcontroller includes several communication interfaces like CAN, SPI, and UART, making it ideal for networking applications within automotive and control systems.
  • Power Management: It features sophisticated power management techniques, including multiple power-saving modes, to optimize energy consumption during various operational states.
  • Package: The MMC2114CFCVF33 comes in a compact 144-LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications while still providing ample pinouts for connectivity.

Applications

The versatile nature of the MMC2114CFCVF33 makes it an ideal choice for a range of applications, particularly in the automotive sector, where it can be used for engine management, transmission control, body electronics, and safety systems. Additionally, its robust feature set makes it suitable for industrial control systems, robotics, and other sophisticated embedded systems that require high reliability and performance.

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The MMC2114CFCVF33 is designed to withstand the rigors of harsh environments, making it a reliable choice for mission-critical applications where failure is not an option.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess