EN
  • EN
  • DE

STM8S105K6T6C

Part No STM8S105K6T6C
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 32-LQFP
Win Source Part Number 031414-STM8S105K6T6C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STM8S105K6
Introduction Date December 17, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STM8S105K6T6C CAD Model

Description

STM8S105K6T6C Microcontroller Overview

The STM8S105K6T6C is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed for a broad range of applications. This MCU is part of the STM8S series, which is well-known for its robust architecture, enhanced peripherals, and low power consumption. The STM8S105K6T6C offers a cost-effective solution for embedded systems that require reliable operation and a rich set of features.

Key Features

  • Core: The STM8S105K6T6C is built around an advanced STM8 core running at up to 16 MHz, delivering great performance and efficiency.
  • Memory: It comes with 32 Kbytes of Flash program memory, 2 Kbytes of RAM and 1 Kbyte of EEPROM, which is ideal for storing firmware, application data, and user parameters that need to be preserved during power cycles.
  • I/O Ports: This MCU provides up to 34 I/O ports with 5V tolerant capability, making it suitable for interfacing with a wide range of sensors and actuators.
  • Timers: It includes versatile timers, including four 16-bit timers and one 8-bit timer, which can be used for tasks such as PWM generation, time-base generation, and pulse measurement.
  • Communication Interfaces: The MCU supports multiple communication interfaces, including I2C, SPI, and UART, allowing for easy integration into communication networks.
  • ADC: An integrated 10-bit analog-to-digital converter (ADC) with up to 5 multiplexed channels enables the MCU to process analog signals.
  • Operating Voltage: The operating voltage ranges from 2.95 V to 5.5 V, providing flexibility in different power environments.
  • Temperature Range: It operates within an industrial temperature range from -40°C to 85°C, ensuring reliable performance under extreme conditions.

Applications

The STM8S105K6T6C is a versatile MCU that can be used in a variety of applications, including industrial control systems, home appliances, automotive electronics, and consumer devices. Its robust feature set and ease of use make it an excellent choice for both simple and complex applications that require a balance between performance and cost.

Package and Quality

The STM8S105K6T6C is available in an LQFP 32-pin package, which is suitable for space-constrained applications. STMicroelectronics is committed to high-quality standards, and this product is no exception, ensuring reliable operation for the lifetime of your application.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4933 $52.2655
85+ $1.2253 $104.1505
130+ $1.1870 $154.3100
175+ $1.1487 $201.0225
230+ $1.1104 $255.3920
305+ $0.9955 $303.6275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,555 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess