EN
  • EN
  • DE

AT90LS8535-4JC

Part No AT90LS8535-4JC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AVR series Microcontroller IC 8-Bit 4MHz 8KB (4K x 16) FLASH 44-PLCC (16.6x16.6)
Manufacturer Microchip Technology
Series AVR® 90LS
Package Tube
Part Status Obsolete
Core Processor AVR
Core Size 8-Bit
Speed 4MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 2.7V ~ 6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.6x16.6)
Family Name AT90LS8535
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912001-AT90LS8535-4JC
Ultra Librarian 3D Model Ultra Librarian AT90LS8535-4JC CAD Model

Description

The AT90LS8535-4JC is a powerful microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This high-performance, low-power AVR 8-bit MCU combines 8KB of programmable flash memory, 512B EEPROM, and 512B SRAM. The device operates at a maximum frequency of 4MHz, making it suitable for a wide range of applications that require efficient power management and reliable performance.

Key Features

  • Advanced RISC Architecture: With 32 x 8 general-purpose working registers, the AT90LS8535-4JC executes most instructions in a single clock cycle, enhancing the speed and efficiency of program execution.
  • Memory: Features 8KB of in-system programmable flash with read-while-write capabilities, 512B EEPROM, and 512B SRAM, providing ample space for complex applications and data storage.
  • Power Efficiency: Designed for power-sensitive applications, it supports multiple power-saving modes, including Idle, ADC Noise Reduction, Power-save, Power-down, and Standby.
  • I/O and Packages: Offers versatile 32 programmable I/O lines, and is available in a 44-lead TQFP package, making it ideal for space-constrained applications.
  • Peripheral Features: Includes a range of peripherals such as a two 8-bit timer/counters with separate prescaler and compare mode, a 16-bit timer/counter with separate prescaler, compare mode, and capture mode, full duplex UART, and more.
  • Oscillator: The on-chip oscillator can be driven by an external crystal or resonator, or by an internal RC oscillator, providing flexible clocking options to optimize performance and power consumption.

Applications

The AT90LS8535-4JC is versatile enough to be used in a myriad of applications, including but not limited to: industrial control systems, consumer electronics, automotive systems, and battery-operated devices. Its robust architecture and rich set of features make it an excellent choice for designers looking for a reliable and power-efficient MCU.

Quality and Reliability

Microchip Technology is known for its commitment to quality and long-term reliability. The AT90LS8535-4JC is no exception and is built to meet the high standards expected from Microchip's products, ensuring stable and dependable operation throughout its lifecycle.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess