EN
  • EN
  • DE

MC912DT128ACPVE

Part No MC912DT128ACPVE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit CPU12 CISC 128KB Flash 5V Automotive 112-Pin LQFP Tray / IC MCU 16BIT 128KB FLASH 112LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC12
Packaging Tray
Core Processor CPU12
Core Size 16-Bit
Speed 8MHz
Connectivity CAN, I2C, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 67
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 16x8/10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 112-LQFP
Manufacturer Package 112-LQFP (20x20)
Win Source Part Number 788083-MC912DT128ACPVE
Popularity Medium
Supply and Demand Status Limited
Family Name MC912DT128
Introduction Date July 20, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC912DT128ACPVE CAD Model

Description

Product Overview: NXP MC912DT128ACPVE

The NXP MC912DT128ACPVE is a robust microcontroller designed to cater to the demanding needs of automotive and industrial applications. As a member of the NXP 16-bit MCU family, this device integrates a high-performance CPU with advanced peripherals and memory options, making it an ideal choice for a wide range of control systems.

Key Features:

  • Core: At the heart of the MC912DT128ACPVE is a 16-bit CPU12 core, which is designed to deliver efficient performance with low power consumption. This core is capable of executing up to 3 MIPS (million instructions per second), ensuring responsive operation in real-time applications.
  • Memory: The microcontroller comes equipped with 128 KB of flash memory, providing ample space for complex software applications and data storage. Additionally, it includes 8 KB of RAM, which facilitates quick data processing and temporary data storage.
  • Advanced I/O Capabilities: The device offers a comprehensive set of input/output options, including multiple general-purpose I/O pins, which can be configured to interface with a variety of sensors, actuators, and other electronic components.
  • Integrated Peripherals: A suite of on-chip peripherals enhances the functionality of the MC912DT128ACPVE. These include multiple timers, a PWM module for precise motor control, an analog-to-digital converter (ADC) for sensor interfacing, and a serial communication interface for connectivity with other devices.
  • Robust Design: Engineered to operate in harsh environments, the microcontroller is characterized by its wide operating temperature range and enhanced electromagnetic compatibility (EMC) features.

Applications:

The versatility of the NXP MC912DT128ACPVE makes it suitable for a variety of applications, particularly in the automotive sector where it can be used for engine control units, body control modules, and dashboard systems. Its robust feature set also makes it a preferred choice in industrial automation, such as in motor control, process control, and robotics.

Quality and Reliability:

NXP is known for its commitment to quality and reliability, and the MC912DT128ACPVE is no exception. This microcontroller is built to meet stringent industry standards, ensuring long-term reliability and stable operation in critical systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess