EN
  • EN
  • DE

MCIMX280CVM4B

Part No MCIMX280CVM4B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description Processors Data Sheet for Consumer Products | IC MPU I.MX28 454MHZ 289MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 454MHz
Co-Processors/DSP Data; DCP
RAM Controllers LVDDR, LVDDR2, DDR2
Graphics Acceleration No
Display & Interface Controllers Keypad
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Security Features Boot Security, Cryptography, Hardware ID
Manufacturer Package 289-LFBGA
Supplier Device Package 289-MAPBGA (14x14)
Additional Interfaces I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART
Family Part Number MCIMX280
Manufacturer Pack Quantity 760
MSL Level 3 (168 Hours)
Win Source Part Number 1220740-MCIMX280CVM4B
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCIMX280CVM4B CAD Model

Description

NXP MCIMX280CVM4B i.MX28 Applications Processor

The NXP MCIMX280CVM4B is a highly integrated multimedia applications processor designed to enable a new generation of sophisticated and feature-rich consumer, industrial, and automotive devices. Built on the ARM9 core, this processor delivers a perfect balance between performance and power efficiency, making it an ideal choice for a wide range of applications.

At the heart of the MCIMX280CVM4B is the ARM926EJ-S core, which runs at speeds up to 454 MHz. This core provides the computational power necessary to support a variety of multimedia applications, including audio, video, and graphical user interfaces. The processor is equipped with a 128 KB L2 cache, which helps to improve system performance by reducing the time needed to access frequently used data and instructions.

The device also features an integrated power management module, which simplifies the design of power-efficient systems. It supports dynamic voltage and frequency scaling (DVFS), allowing the processor to adjust its performance based on the current workload and power requirements. This not only reduces overall power consumption but also helps to extend the battery life of portable devices.

Connectivity is a strong suit of the MCIMX280CVM4B, offering a variety of interfaces to suit different applications. These include dual USB 2.0 OTG interfaces, multiple UARTs, SPI, I2C, and I2S for audio applications. Additionally, the processor supports high-speed SDIO/SD/MMC for expandable storage options and an LCD controller for direct drive of TFT and STN displays, making it ideal for embedded applications with graphical user interfaces.

Security is also a focus for the MCIMX280CVM4B, which includes a hardware random number generator and a unique identity for secure transactions and digital rights management (DRM). It is designed to support secure boot and provides the necessary features to enable the creation of trusted applications.

In conclusion, the NXP MCIMX280CVM4B is a versatile and efficient processor that offers a comprehensive set of features suitable for a multitude of multimedia applications. Its integration of advanced processing capabilities, power management, connectivity, and security features make it a compelling choice for designers looking to create innovative and power-conscious products.

You May Also Be Interested in

Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3057 $57.9171
8+ $15.8406 $126.7248
12+ $15.3456 $184.1472
16+ $14.8505 $237.6080
21+ $14.3555 $301.4655
27+ $12.8704 $347.5008
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess