EN
  • EN
  • DE

MCIMX515DVM8B

Part No MCIMX515DVM8B
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Maximum Operating Temperature 85 °C
Min Operating Temperature -20 °C
Number of Pins 529
RoHS Compliant
Win Source Part Number 1078063-MCIMX515DVM8B
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCIMX515DVM8B CAD Model

Description

NXP MCIMX515DVM8B Product Overview

The NXP MCIMX515DVM8B is a high-performance, low-power, and cost-effective multimedia application processor designed to meet the growing demands of sophisticated multimedia and connected portable devices. This processor is part of the i.MX51 family, which is well-known for its integration of robust multimedia features and power-efficient processing capabilities.

Key Features

  • Core: At the heart of the MCIMX515DVM8B is an ARM Cortex-A8 core that can run up to 800 MHz, providing the computational power necessary for running complex operating systems and applications smoothly.
  • Graphics: It includes an integrated PowerVR SGX graphics processor that supports OpenGL ES 2.0 and OpenVG 1.1, enabling high-quality 2D/3D graphics acceleration crucial for mobile gaming, user interfaces, and video playback.
  • Video Processing: The processor boasts dedicated hardware for video encoding and decoding, supporting a variety of formats such as MPEG-4, H.264, and more, ensuring high-quality video experiences with minimal CPU load.
  • Memory: It supports a range of memory interfaces, including DDR2, NAND flash, and more, providing flexibility for system designers to choose the best memory solutions for their applications.
  • Connectivity: The MCIMX515DVM8B offers numerous connectivity options such as USB 2.0, Ethernet, and more, making it ideal for applications that require network connectivity and peripheral integration.
  • Power Efficiency: Designed with power efficiency in mind, the processor features dynamic voltage and frequency scaling, as well as various power-saving modes to extend battery life in portable devices.

Applications

With its robust set of features, the NXP MCIMX515DVM8B is suitable for a wide range of applications. It is particularly well-suited for:

  • Portable multimedia players and portable navigation devices
  • High-end PDAs and educational electronic devices
  • Industrial control systems and human-machine interfaces (HMIs)
  • Automotive infotainment systems
  • Smart mobile devices and tablets

In conclusion, the NXP MCIMX515DVM8B processor offers an optimal blend of performance, multimedia capabilities, and power efficiency, making it an excellent choice for developers looking to create advanced, feature-rich portable devices.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess