EN
  • EN
  • DE

MC68L11F1PU3

Part No MC68L11F1PU3
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 8-BIT EEPROM Microcontroller PQFP80
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077663-MC68L11F1PU3
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68L11F1PU3 CAD Model

Description

The MC68L11F1PU3 is an 8-bit microcontroller from Motorola/Freescale (now NXP), part of the HC11 family. The 'L' in the part number indicates a low-power version, making it suitable for battery-powered and energy-efficient applications. The 'F1' signifies a specific configuration with memory and peripheral features, while 'PU3' denotes the package type. HC11 microcontrollers are known for their versatility and suitability for a range of embedded control tasks.

Applications:

  • Battery-Powered Devices: Remote sensors, portable instruments, and wireless communication devices.
  • Automotive: Dashboard controls, keyless entry systems, and simple engine management.
  • Industrial Control: Motor control, process automation, and sensor interfacing in low-power environments.
  • Consumer Electronics: Remote controls, appliances, and toys where low power consumption is crucial.

Features:

  • 8-bit CPU based on the HC11 architecture.
  • On-chip EEPROM (Electrically Erasable Programmable Read-Only Memory) for non-volatile data storage.
  • On-chip RAM (Random Access Memory) for data storage.
  • SCI (Serial Communications Interface) for asynchronous serial communication.
  • SPI (Serial Peripheral Interface) for synchronous serial communication.
  • Analog-to-Digital Converter (ADC) for converting analog signals into digital data.
  • Timer System with input capture, output compare, and PWM (Pulse Width Modulation) capabilities.
  • Low-power modes for reduced power consumption during idle periods.

Benefits:

  • Low Power Consumption: Optimized for battery-powered applications, extending battery life.
  • Non-Volatile Storage: EEPROM allows storing data even when power is off.
  • Communication: SCI and SPI interfaces enable serial communication with other devices.
  • Analog Input: The ADC allows interfacing with analog sensors.
  • PWM Control: The timer system enables motor control and other applications requiring variable outputs.

Additional Details:

The MC68L11F1PU3 typically operates at a clock frequency of 2 MHz. It requires a single power supply. The device is available in a DIP (Dual In-line Package). Software development can be done using assembly language or C, with tools from NXP or third-party vendors. In-circuit debugging and programming are often supported. The HC11 family has a comprehensive instruction set for data manipulation, control flow, and peripheral access. The low-power features make it a good choice for applications where energy efficiency is paramount.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess