EN
  • EN
  • DE

HMMD4422M

Part No HMMD4422M
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063252-HMMD4422M
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HMMD4422M CAD Model

Description

The HMMD4422M is a surface mount switching diode manufactured by Hitachi, Ltd (now Renesas Electronics). This diode is designed for high-speed switching applications where a fast response time is crucial. It is commonly used in circuits requiring rapid on/off control of signals.

Applications:

  • High-speed switching circuits: Used in circuits where rapid switching between on and off states is required.
  • Clipping and clamping circuits: Protects sensitive components from overvoltage conditions.
  • Small signal rectification: Rectifies small AC signals in various electronic circuits.
  • RF mixers and detectors: Implemented in radio frequency applications for signal mixing and detection.
  • Logic gates: Used in simple logic gates and digital circuits.

Features:

  • Fast switching speed: Designed for rapid switching, minimizing switching losses.
  • Low forward voltage: Reduces power dissipation and enhances efficiency.
  • Small package size: Surface mount package allows for compact circuit designs.
  • High reverse voltage: Withstands high reverse voltages without breakdown.
  • Low capacitance: Minimizes signal distortion at high frequencies.
  • Surface mount device (SMD): Suitable for automated assembly processes.
  • Marking Code: Specific marking code on the package for easy identification.

Benefits:

  • Increased efficiency: Fast switching speed and low forward voltage contribute to higher efficiency.
  • Compact designs: Small surface mount package allows for high-density circuit layouts.
  • Improved reliability: High reverse voltage capability ensures reliable operation.
  • Reduced signal distortion: Low capacitance minimizes signal distortion at high frequencies.
  • Simplified assembly: Surface mount design simplifies assembly processes.

Additional Details:

The HMMD4422M is a silicon epitaxial planar diode. Its characteristics are optimized for high-speed switching and low-loss performance. The device is typically mounted using automated surface mount equipment.

Key specifications to consider when selecting the HMMD4422M include peak reverse voltage (VRRM), forward current (IF), reverse recovery time (trr), and junction capacitance (CJ). Refer to the device datasheet for detailed electrical characteristics and performance curves.

You May Also Be Interested in

Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Harris Corporation
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Essentra Components
Need more? Email Us
Hewlett Packard
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess