EN
  • EN
  • DE

MCIMX6Y1CVM05AB

Part No MCIMX6Y1CVM05AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX6ULL ROM PERF ENHAN  /  ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX6
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 528MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers Electrophoretic, LCD
Ethernet 10/100Mbps (1)
USB USB 2.0 OTG + PHY (2)
Voltage - I/O 1.8V, 2.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Security Features A-HAB, ARM TZ, CSU, SJC, SNVS
Package / Case 289-LFBGA
Supplier Device Package 289-MAPBGA (14x14)
Additional Interfaces CAN, I²C, SPI, UART
Base Product Number MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 568-15343,MCIMX6Y1CVM05AB-ND,935354638557
Standard Package 152
Win Source Part Number 976750-MCIMX6Y1CVM05AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6Y1CVM05AB CAD Model

Description

Product Overview: MCIMX6Y1CVM05AB

The MCIMX6Y1CVM05AB is a state-of-the-art microprocessor from NXP Semiconductors, designed to deliver high-performance multimedia processing for a wide range of applications. This processor is part of the i.MX 6 series, which is well-known for its powerful and efficient ARM® Cortex®-A9 architecture.

Key Features:

  • CPU: The core of the MCIMX6Y1CVM05AB is a single ARM® Cortex®-A9 processor, which provides a balance between performance and power efficiency. It is capable of running at speeds up to 800MHz, making it suitable for demanding applications.
  • Graphics: Integrated within the processor is an advanced 2D and 3D graphics engine that supports OpenGL® ES 2.0 and 3.0, as well as OpenVG™ 1.1. This allows for the creation of stunning visual experiences in gaming and user interfaces.
  • Memory: The chip supports various types of external memory including 16/32-bit DDR3 and DDR3L, LPDDR2, and includes an onboard 16-bit wide LPDDR2 memory interface.
  • Connectivity: With a range of connectivity options, the MCIMX6Y1CVM05AB includes high-speed USB 2.0 OTG with PHY, multiple UART, SPI, and I2C interfaces, making it extremely versatile for connecting to other devices and peripherals.
  • Audio: The processor boasts an integrated audio codec and supports multiple audio interfaces, which allows for high-quality audio capture and playback, essential for multimedia applications.
  • Security: Security features include cryptographic acceleration, secure boot, random number generation, and tamper detection, ensuring secure operations for sensitive applications.

Applications:

The MCIMX6Y1CVM05AB is designed for a variety of applications, including but not limited to:

  • Industrial Control and Automation
  • Automotive Infotainment Systems
  • Smart Home Devices
  • Portable Medical Devices
  • Interactive Point-of-Sale Kiosks

With its robust feature set and flexible memory and connectivity options, the MCIMX6Y1CVM05AB is a powerful choice for developers looking to create sophisticated and secure multimedia applications.

You May Also Be Interested in

Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8337 $59.5011
7+ $16.2738 $113.9166
10+ $15.7653 $157.6530
14+ $15.2567 $213.5938
17+ $14.7482 $250.7194
23+ $13.2225 $304.1175
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,333 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess