EN
  • EN
  • DE

MK81FN256VDC15

Part No MK81FN256VDC15
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 121XFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 150MHz 256KB (256K x 8) FLASH 121-XFBGA (8x8)
Manufacturer NXP
Series Kinetis K8x
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 150MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM
Number of I/O 85
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 17x16b; D/A 2x6b, 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 121-XFBGA
Case / Package 121-XFBGA (8x8)
Family Name MK81FN256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 348
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884998-MK81FN256VDC15
Ultra Librarian 3D Model Ultra Librarian MK81FN256VDC15 CAD Model

Description

The NXP MK81FN256VDC15 microcontroller is a state-of-the-art integrated circuit designed for robust and efficient applications within the realm of embedded systems. This powerful MCU is part of the Kinetis K80 family, which is renowned for its exceptional performance, low power consumption, and a multitude of features that cater to a wide array of applications, including industrial control, Internet of Things (IoT), and smart metering.

Core Features

  • ARM Cortex-M4 Core: At the heart of the MK81FN256VDC15 lies an ARM Cortex-M4 processor with a floating-point unit, running at a frequency of up to 150MHz. This core provides the computational power necessary for complex algorithms and signal processing tasks.
  • Memory: The device comes equipped with 256KB of flash memory and 64KB of RAM, ensuring ample space for application code and data storage.
  • Communication Interfaces: A rich set of communication features includes multiple I2C, SPI, and UART ports, alongside USB and CAN interfaces, allowing for versatile connectivity options with peripherals and other microcontrollers.

Advanced Security

The MK81FN256VDC15 is designed with a focus on security. It features a hardware random number generator, a cryptographic acceleration unit, and a secure boot process to ensure the integrity and confidentiality of your application's data.

Power Efficiency

Energy efficiency is a key attribute of the MK81FN256VDC15, which offers multiple power-saving modes. These modes allow the microcontroller to significantly reduce power consumption during idle periods without sacrificing responsiveness or performance when active processing is required.

Integration and Development

Integration is made easy with the MK81FN256VDC15's 121 XFBGA package, which is suitable for space-constrained applications. NXP supports development with a comprehensive suite of tools, including software libraries, development boards, and an active community of developers. This ecosystem helps to accelerate the development process, from prototyping to production.

Conclusion

Overall, the NXP MK81FN256VDC15 microcontroller is a powerful and versatile choice for designers looking to create advanced, secure, and power-efficient embedded systems. Its robust feature set, coupled with the support from NXP's extensive resources, makes it an ideal solution for a wide range of applications.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.8144 $73.6288
4+ $30.2067 $120.8268
6+ $29.2628 $175.5768
8+ $28.3188 $226.5504
10+ $27.3749 $273.7490
13+ $24.5430 $319.0590
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,671 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess